EN
  • EN
  • DE

100K07CR

Part No 100K07CR
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CRTRDGE 100A 600VAC/250VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk;Bulk
Product Status Active
Mounting Type Bolt Mount
Fuse Type Cartridge
Current Rating (Amps) 100A
Voltage Rating - AC 600 VAC
Voltage Rating - DC 250 VDC
Applications Electrical, Industrial
Approval Agency CE, CSA
Breaking Capacity @ Rated Voltage 200kA
Package / Case Cylindrical, Blade Terminal (Alternating)
Size / Dimension 0.866" Dia x 2.205" L (22.00mm x 56.00mm)
Ultra Librarian 3D Model Ultra Librarian 100K07CR CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
10A 600 VAC 300 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
40A 425 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 5A 1KVDC 5AG
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 30A 600VAC/300VDC
Lowest to $5.4545
Littelfuse Inc.
10A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
FUSE BATTERY PROTECTOR 50V 45A
Lowest to $8.7313
Schurter Inc.
30A 275 VAC 1 kVDC Fuse Cartridge Through Hole
Need more? Email Us
Littelfuse Inc.
FUSE SQUARE 300A 58VDC RECT
Lowest to $12.8699
Eaton Bussmann
FUSE CARTRIDGE 12A 1KVDC 5AG
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess