EN
  • EN
  • DE

MIMX8MM2DVTLZAA

Part No MIMX8MM2DVTLZAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX8MM 1.8GHZ 486LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series i.MX8MM
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 1.8GHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3L, DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers MIPI-DSI
Ethernet GbE
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS
Mounting Type Surface Mount
Package / Case 486-LFBGA, FCBGA
Supplier Device Package 486-LFBGA (14x14)
Additional Interfaces I²C, PCIe, SDHC, SPI, UART
Base Product Number MIMX8MM2
Standard Package 152 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1320916-MIMX8MM2DVTLZAA
Ultra Librarian 3D Model Ultra Librarian MIMX8MM2DVTLZAA CAD Model

Description

Product Overview: MIMX8MM2DVTLZAA by NXP

The MIMX8MM2DVTLZAA is a highly versatile and advanced application processor designed and manufactured by NXP Semiconductors. Part of the i.MX 8M Mini family, this processor is built on the Arm® Cortex®-A53 and Cortex-M4 cores, providing a perfect blend of high-performance computing and power efficiency, which makes it ideal for a wide range of industrial and consumer applications.

Key Features:

  • Core Architecture: The MIMX8MM2DVTLZAA is equipped with up to four Arm® Cortex®-A53 cores running at speeds of up to 1.8 GHz and one Cortex-M4 core for real-time processing, offering a balanced performance for multimedia and graphical applications.
  • Graphics Processing: It includes a GC NanoUltra™ 3D GPU and a GC320 2D GPU, delivering advanced graphics capabilities for rich user interfaces and compelling visual experiences.
  • Video Capabilities: The processor supports full 1080p video playback and recording, along with high-quality video codecs, making it suitable for applications requiring video processing and display.
  • Memory Support: It provides flexible memory options with support for LPDDR4, DDR4, and DDR3L RAM, enabling designers to choose the best memory solution for their specific product requirements.
  • Connectivity: This processor offers a range of connectivity options, including Gigabit Ethernet, USB 2.0, PCIe 2.0, and more, ensuring seamless integration into various network environments.
  • Audio: With its advanced audio features, the MIMX8MM2DVTLZAA can handle high-fidelity audio playback, making it suitable for applications that demand premium sound quality.
  • Power Efficiency: The processor is designed for energy efficiency, which is critical for battery-operated devices and applications where thermal management is a concern.

Applications:

The MIMX8MM2DVTLZAA is designed for a wide array of applications, including but not limited to:

  • Streaming Media Devices
  • Smart Home Automation
  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Automotive Infotainment

With its robust feature set and high-performance capabilities, the MIMX8MM2DVTLZAA by NXP is a powerful solution for developers looking to create sophisticated and feature-rich products.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
IBM
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5370 $81.0740
4+ $33.2612 $133.0448
6+ $32.2217 $193.3302
8+ $31.1824 $249.4592
10+ $30.1429 $301.4290
13+ $27.0247 $351.3211
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,029 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess