EN
  • EN
  • DE

MIMX8MM1DVTLZAA

Part No MIMX8MM1DVTLZAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX8MM 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8MM 1 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX8MM
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 1.8GHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3L, DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers MIPI-DSI
Ethernet GbE
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS
Mounting Type Surface Mount
Package / Case 486-LFBGA, FCBGA
Supplier Device Package 486-LFBGA (14x14)
Additional Interfaces I²C, PCIe, SDHC, SPI, UART
Base Product Number MIMX8MM1
Standard Package 152
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1351599-MIMX8MM1DVTLZAA
Ultra Librarian 3D Model Ultra Librarian MIMX8MM1DVTLZAA CAD Model

Description

The MIMX8MM1DVTLZAA is a cutting-edge microprocessor from NXP Semiconductors, designed to deliver exceptional performance for a wide array of applications. This powerful product is part of the i.MX 8M Mini family, which is known for its high efficiency, reliability, and versatile multimedia capabilities.

Key Features:

  • Processor Core: The MIMX8MM1DVTLZAA boasts a quad-core ARM Cortex-A53 processor with speeds up to 1.8GHz, providing a balanced combination of power and energy efficiency. This core is complemented by a Cortex-M4 core for real-time processing, making it ideal for applications requiring simultaneous high-performance computing and real-time responsiveness.
  • Graphics: Equipped with a 3D GPU (GCNanoUltra) and a 2D GPU (GC320), this microprocessor supports advanced graphics and visual processing capabilities, making it suitable for devices requiring rich multimedia experiences, such as streaming devices, smart home hubs, and gaming consoles.
  • Video Quality: The processor supports full HD video playback and recording, with the ability to handle modern video codecs, ensuring smooth and high-quality multimedia performance.
  • Memory: It features flexible memory options, including LPDDR4, DDR4, and DDR3L support, allowing designers to choose the optimal memory solution for their specific application needs.
  • Connectivity: The MIMX8MM1DVTLZAA offers a wide range of connectivity options, including Gigabit Ethernet, USB 2.0, and PCIe 2.0, facilitating fast and versatile connections to a variety of peripherals and networks.
  • Audio: With its high-fidelity audio capabilities, this processor can handle complex audio processing tasks, making it an excellent choice for applications that demand superior sound quality, such as voice-controlled devices and digital assistants.
  • Operating Temperature: It is designed to operate within the industrial temperature range, ensuring reliable performance in demanding environmental conditions.

Applications:

The MIMX8MM1DVTLZAA is engineered to meet the requirements of a diverse set of applications, including but not limited to industrial automation, consumer electronics, smart energy, and IoT devices. Its robust feature set and high-performance architecture make it an ideal choice for developers and manufacturers seeking a versatile and powerful processor for their next-generation products.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.7072 $79.4144
4+ $32.5803 $130.3212
5+ $31.5622 $157.8110
7+ $30.5440 $213.8080
9+ $29.5259 $265.7331
12+ $26.4715 $317.6580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess