EN
  • EN
  • DE

MF1S7001XDUD/V1V

Part No MF1S7001XDUD/V1V
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ DIE / RFID Transponder IC 13.56MHz ISO 14443 UART Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Bulk
Product Status Not For New Designs
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Interface UART
Temperature Range - Operating -25°C ~ 70°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number MF1S7001
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Names 935302812005
Standard Package 325,000
Win Source Part Number 1153346-MF1S7001XDUD/V1V
Ultra Librarian 3D Model Ultra Librarian MF1S7001XDUD/V1V CAD Model

Description

The MF1S7001XDUD/V1V is a state-of-the-art integrated circuit from NXP Semiconductors, designed to cater to the evolving needs of the secure contactless smart card applications market. This innovative product is part of the MIFARE Classic® family, which is widely recognized for its role in public transportation, access management, and loyalty programs.

Key Features

  • Memory: The chip comes equipped with 1K-byte EEPROM, which is split into sectors and blocks to support complex applications and provide flexible memory organization.
  • Security: Enhanced security features include a unique 4-byte non-volatile (NV) serial number and a 7-byte UID option. The MF1S7001XDUD/V1V utilizes a proprietary encryption algorithm for secure data transactions, ensuring that user data is protected against unauthorized access.
  • Communication: This product supports ISO/IEC 14443 Type A protocols, facilitating a fast and reliable communication interface with a typical transaction speed of less than 100 ms, making it ideal for quick and seamless transactions.
  • Operating Conditions: With an operating distance of up to 100 mm (depending on various parameters), the MF1S7001XDUD/V1V is designed for convenience and ease of use in various environments.

Applications

The versatility of the MF1S7001XDUD/V1V allows for its use in a diverse range of applications. It is particularly suited for:

  • Public transportation ticketing
  • Access control systems
  • Event ticketing
  • Loyalty programs and membership services

Technical Specifications

Product Type: MIFARE Classic® IC
Memory: 1K-byte EEPROM
Frequency: 13.56 MHz
Protocol: ISO/IEC 14443 Type A

With its robust security features and efficient performance, the MF1S7001XDUD/V1V from NXP Semiconductors is an excellent choice for system developers looking to implement a reliable and secure contactless smart card solution.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.5223
Texas Instruments
Transponder Base Station Reader IC / LF Base Station IC
Lowest to $62.1940
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
NXP / Nexperia
Lowest to $1.3435
NXP / Nexperia
Lowest to $15.6687
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess