EN
  • EN
  • DE

MCZ33905BD5EK

Part No MCZ33905BD5EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description SBC Gen2 with CAN High Speed and LIN Interface | IC SBC CAN HS 5.0V 54SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications System Basis Chip
Interface CAN, LIN
Supply Voltage (V) 5.5V ~ 28V
Manufacturer Package 54-SSOP Exposed Pad
Supplier Device Package 54-SOIC-EP
Mounting Style SMD
Family Part Number MCZ33905
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1221396-MCZ33905BD5EK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33905BD5EK CAD Model

Description

Product Overview: MCZ33905BD5EK - NXP

The MCZ33905BD5EK is a System Basis Chip from NXP Semiconductors designed to provide a comprehensive solution for automotive applications that require a reliable interface for CAN communication. This advanced chip integrates a CAN transceiver, voltage regulator, and multiple monitoring and control functions, making it an ideal component for in-vehicle networks.

Key Features

  • High-Speed CAN Interface: The device supports the ISO 11898 standard for high-speed data communication up to 1 Mbps, ensuring robust performance in automotive environments.
  • Dual-Low-Drop Voltage Regulator: It comes equipped with a 5V/50mA and a selectable 3.3V/5V/50mA voltage regulator, providing flexible power options for connected microcontrollers and peripherals.
  • Power Management: The chip features power-saving modes including Sleep and Standby, reducing the power consumption when the network is idle or the vehicle is turned off.
  • Fail-Safe Operation: With integrated fail-safe features such as under-voltage detection, over-temperature protection, and a watchdog timer, the MCZ33905BD5EK ensures reliable operation under various conditions.
  • Programmable Wake-Up Functionality: The system can be configured to wake up from Sleep mode through various stimuli, including local and remote wake-up events.

Applications

The MCZ33905BD5EK is primarily used in automotive applications, including body control modules, gateways, engine control units, and various other in-vehicle network interfaces that require a dependable CAN system basis chip.

Quality and Reliability

NXP's commitment to quality ensures that the MCZ33905BD5EK meets the stringent requirements of automotive industry standards. The device is designed for the harsh automotive environment, offering excellent Electro-Magnetic Compatibility (EMC) performance and protection against transients.

Development Support

For engineers and developers, NXP offers evaluation boards and comprehensive technical documentation to facilitate the design-in process, enabling rapid development and integration of the MCZ33905BD5EK into automotive systems.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Altera
Specialized RoHS
Lowest to $10.1866
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,688 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess