EN
  • EN
  • DE

ZL50075GAG2

Part No ZL50075GAG2
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description 32 K Channel Digital Switch with High Jitter Tolerance, Rate Conversion per Group of 2 Streams (8, 16, 32 or 64 Mbps), and 64 Inputs and 64 Outputs | IC DIGITAL SWITCH 32K CH 324BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Function Switch
Supply Voltage (V) 1.71V ~ 1.89V
Supply Current 500mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 324-BGA
Supplier Device Package 324-PBGA (19x19)
Family Part Number ZL50075
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Win Source Part Number 1282955-ZL50075GAG2
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50075GAG2 CAD Model

Description

Introducing the ZL50075GAG2 by Microchip Technology

The ZL50075GAG2 is a state-of-the-art digital switch product from Microchip Technology, designed to cater to the demanding requirements of communication infrastructures. This device is part of the ZL50075 series, known for its reliability and performance in managing digital signals within networking equipment. With its advanced features and robust design, the ZL50075GAG2 is an ideal solution for developers looking to enhance the efficiency of their telecommunication systems.

Key Features and Benefits

  • High Capacity: The ZL50075GAG2 boasts a high switching capacity, capable of handling up to 4096 x 4096 channels, making it suitable for large-scale applications that require extensive data throughput.
  • Scalability: This device offers exceptional scalability, allowing system designers to expand their network systems easily without compromising on performance or reliability.
  • Low Power Consumption: Designed with energy efficiency in mind, the ZL50075GAG2 operates with minimal power consumption, reducing the overall energy costs for maintaining network infrastructure.
  • Programmable Features: It comes with a variety of programmable features, including connection memory, automatic or controlled connection management, and high-impedance output states, providing flexibility and control over the switching operations.
  • Quality of Service (QoS): The device ensures high-quality signal transmission with its built-in QoS features, which prioritize traffic to maintain integrity and performance in data-critical applications.

Applications

The ZL50075GAG2 is particularly suited for use in:

  • Digital Cross-connect Systems
  • Wireless Base Station Controllers
  • Media Gateways
  • Multi-Service Provisioning Platforms
  • Transmission and Switching Equipment

Technical Specifications

  • Package: The device is housed in a 256-ball PBGA package, ensuring a compact footprint for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range, making it reliable in various environmental conditions.
  • Interface: The ZL50075GAG2 includes a user-friendly interface that supports both microprocessor and non-processor based applications.

With its combination of high performance, scalability, and reliability, the ZL50075GAG2 from Microchip Technology is an excellent choice for any developer seeking to build or upgrade their network infrastructure with a cutting-edge digital switch solution.

You May Also Be Interested in

Others
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $10.8258

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess