EN
  • EN
  • DE

MCZ33889DEG

Part No MCZ33889DEG
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description System Basis Chip with Low  Speed Fault Tolerant CAN  Interface | IC SYSTEM BASIS W/CAN 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications System Basis Chip
Interface CAN, SPI
Supply Voltage (V) 5.5V ~ 18V
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number MCZ33889
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1221387-MCZ33889DEG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33889DEG CAD Model

Description

The MCZ33889DEG is a sophisticated gate driver integrated circuit designed by NXP Semiconductors, tailored for automotive and industrial applications. This IC is engineered to drive field-effect transistors (FETs), which are commonly used in electronic control units (ECUs) for various systems such as power steering, engine control, and other vehicular subsystems.

Key Features:

  • Versatility: The MCZ33889DEG is capable of driving a wide range of FETs, making it a versatile choice for numerous applications.
  • Dual Gate Driver: It features dual gate drivers which allow for independent gate control, providing flexibility in managing power distribution and thermal performance.
  • Built-in Protection: The device includes over-current protection, preventing damage to the FETs from high current conditions. Additionally, it offers under-voltage lockout (UVLO) to ensure the IC operates at safe voltage levels.
  • Diagnostic Features: With integrated diagnostics, the MCZ33889DEG can detect and report faults such as open load, short circuit, and over-temperature conditions, enhancing system reliability.
  • Temperature Range: Its operational temperature range is from -40°C to 125°C, making it suitable for harsh environments encountered in automotive contexts.

Applications:

The MCZ33889DEG is primarily used in automotive applications where reliable and efficient FET driving is essential. It is suitable for:

  • Engine Control Units (ECUs)
  • Electric Power Steering Systems
  • Transmission Control Modules
  • Body Control Modules
  • Other High-Side and Low-Side Driving Applications

Technical Specifications:

Parameter Value Supply Voltage 6V to 27V Output Current Up to 5A (peak) Package SOIC-16 Temperature Range -40°C to 125°C

With its robust design and comprehensive feature set, the NXP MCZ33889DEG gate driver is an excellent choice for designers looking for a reliable solution to manage power FETs in automotive and industrial systems.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1559 $61.8708
28+ $4.2308 $118.4624
43+ $4.0979 $176.2097
59+ $3.9663 $234.0117
76+ $3.8334 $291.3384
101+ $3.4373 $347.1673
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess