EN
  • EN
  • DE

MCZ33880EG

Part No MCZ33880EG
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Configurable Octal Serial Switch with Serial Peripheral Interface I/O | IC SWITCH OCTAL SER I/O 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side or Low Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 5.5V ~ 24.5V
Supply Voltage 4.75V ~ 5.25V
Current - Output (Maximum) 800mA
Rds On 550mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MCZ33880
Manufacturer Pack Quantity 26
MSL Level 1 (Unlimited)
Win Source Part Number 1221382-MCZ33880EG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33880EG CAD Model

Description

Introducing the MCZ33880EG - An Advanced Octal Serial Switch from NXP

The MCZ33880EG is a cutting-edge octal serial switch designed and manufactured by NXP Semiconductors, a leader in automotive and industrial solutions. This robust component is engineered to provide a high level of precision and performance for a wide range of applications. With its advanced features and durable construction, the MCZ33880EG is the ideal choice for designers looking to enhance their systems with reliable and efficient switching capabilities.

Key Features and Benefits

  • Eight Output Channels: The MCZ33880EG boasts eight low RDS(ON) output channels, each capable of controlling various loads with high efficiency.
  • Serial Peripheral Interface (SPI): It features a 5.0 Mbps SPI interface, which allows for easy and fast communication with microcontrollers, making it suitable for complex control systems.
  • Enhanced Diagnostics: The device includes comprehensive diagnostics capabilities to detect open load, short circuit, and under-voltage conditions, ensuring safe and reliable operation.
  • Flexible Supply Voltage: It operates over a broad supply voltage range from 6V to 27V, making it versatile for different automotive and industrial power systems.
  • High-Temperature Performance: With an operating temperature range of -40°C to 125°C, the MCZ33880EG is designed to withstand harsh environments and maintain consistent performance.
  • Robust Protection Features: Equipped with overcurrent limiting, over-temperature shutdown, and active clamp features, the device offers enhanced protection for both the switch and the load.

Applications

The MCZ33880EG is well-suited for a variety of applications, particularly within the automotive sector. It is commonly used in body control modules, engine control units, and other systems that require precise control of actuators, solenoids, and lamps. Its reliability also makes it an excellent choice for industrial automation, where consistent operation and system integrity are paramount.

Quality and Reliability

NXP's commitment to quality is reflected in the MCZ33880EG, which is built to meet the stringent requirements of the automotive industry. The device's robust design ensures that it can handle the rigorous demands of continuous operation in vehicles and industrial equipment. This switch is an essential component for any system designer looking for a high-performance, reliable solution for controlling multiple loads.

Overall, the MCZ33880EG from NXP stands out as a superior octal serial switch, offering both the advanced features and the rugged durability required for today's high-performance control systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess