EN
  • EN
  • DE

MCZ33287EGR2

Part No MCZ33287EGR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description High Reliability Specialized Interface IC / IC DRIVER DUAL LOSIDE MON 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Applications Automotive
Operating Supply Voltage 5V, 12V
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Mounting SMD
Win Source Part Number 788362-MCZ33287EGR2
Popularity Medium
Supply and Demand Status Limited
Family Name MCZ33287EG/R2
Introduction Date February 07, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCZ33287EGR2 CAD Model

Description

Overview of NXP's MCZ33287EGR2

The MCZ33287EGR2 is a high-performance dual self-protected 4.0 mOhm silicon-on-insulator (SOI) high side switch manufactured by NXP Semiconductors. This device is specifically designed to operate at 12 V automotive battery systems and provides an efficient solution for controlling resistive, inductive, and capacitive loads. With its robust design, the MCZ33287EGR2 is ideal for a wide range of applications, including automotive, industrial, and smart control systems.

Key Features

  • Low RDS(ON): The device boasts a low on-resistance of 4.0 mOhm, which ensures minimal voltage drop and power loss across the switch, enhancing overall system efficiency.
  • Current Limiting: It has built-in current limiting capabilities, which protect the device and the load from overcurrent conditions. This feature also contributes to the safety and reliability of the system.
  • Thermal Shutdown: The MCZ33287EGR2 is equipped with a thermal shutdown feature that prevents damage due to overheating. When the junction temperature exceeds a predefined limit, the switch turns off, thereby protecting itself from thermal damage.
  • Fault Status Reporting: An open-drain fault flag output is available to signal the microcontroller in case of an open load, short circuit, or over-temperature condition, enabling intelligent fault diagnosis and system response.
  • Reverse Battery Protection: The device can withstand reverse battery conditions without any degradation in performance, ensuring the protection of the device and the load in automotive environments where battery reversal is possible.

Applications

The versatility of the MCZ33287EGR2 makes it suitable for various applications, including but not limited to:

  • Automotive engine control units
  • Body control modules
  • Power distribution modules
  • Industrial control systems
  • Smart actuators

Quality and Reliability

NXP's commitment to quality ensures that the MCZ33287EGR2 meets the stringent requirements of automotive-grade components. The device is designed to withstand harsh environments and is compliant with the ISO 26262 standard, making it a reliable choice for safety-critical automotive applications.

In conclusion, the MCZ33287EGR2 from NXP is a state-of-the-art high side switch that offers outstanding performance, protection features, and reliability for controlling various loads in automotive and industrial systems.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess