EN
  • EN
  • DE

MCR908JK3EMDWE

Part No MCR908JK3EMDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC / HC08 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tube
Product Status Not For New Designs
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LED, LVD, POR, PWM
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 12x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MCR908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935319187574
Standard Package 38
Win Source Part Number 1204144-MCR908JK3EMDWE
Ultra Librarian 3D Model Ultra Librarian MCR908JK3EMDWE CAD Model

Description

The MCR908JK3EMDWE is a sophisticated microcontroller unit (MCU) produced by NXP Semiconductors, a leader in the field of advanced integrated circuits. This MCU is part of NXP's 68HC08 family, known for its high performance and versatility in a wide range of applications.

Key Features

  • Core: The device is built around a HC08 core, which is a high-performance microcontroller subsystem with a rich instruction set and versatile addressing modes.
  • Memory: It includes an on-chip Flash memory, providing ample space for application code storage and facilitating easy firmware updates due to its reprogrammability.
  • Speed: The MCR908JK3EMDWE operates at a frequency that ensures a balance between processing power and power consumption, making it ideal for battery-operated devices.
  • I/O Capabilities: It features multiple general-purpose input/output (GPIO) pins that allow for interfacing with a variety of peripherals and sensors, enhancing its adaptability to different tasks.
  • Power Efficiency: Designed with power efficiency in mind, this MCU is suitable for portable devices where power conservation is critical.
  • Package: The product comes in a compact package which is conducive to space-constrained applications.

Applications

The MCR908JK3EMDWE is engineered to cater to a multitude of applications. Its robust design and flexible I/O options make it a prime choice for:

  • Automotive control systems
  • Smart home automation
  • Industrial control units
  • Consumer electronics
  • Portable medical devices

Support and Resources

NXP offers comprehensive support for the MCR908JK3EMDWE through a wide array of development tools, including software libraries, development boards, and detailed documentation. This support ensures that designers can rapidly develop and deploy systems based on this MCU.

Overall, the MCR908JK3EMDWE from NXP stands out as a reliable and flexible microcontroller solution that meets the needs of modern electronic systems, providing both performance and efficiency in a compact form factor.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess