EN
  • EN
  • DE

MCR908JK1ECDWE

Part No MCR908JK1ECDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 1.5KB Flash 3.3V/5V 20-Pin SOIC W Tube / IC MCU 8BIT 1.5KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LED, LVD, POR, PWM
Number of I/O 14
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 3.3 V
Data Converters A/D 12x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 788353-MCR908JK1ECDWE
Popularity Medium
Supply and Demand Status Limited
Family Name MCR908JK1
Introduction Date October 14, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCR908JK1ECDWE CAD Model

Description

Product Overview: NXP MCR908JK1ECDWE

The MCR908JK1ECDWE is a sophisticated microcontroller unit (MCU) from NXP Semiconductors, renowned for its high performance and reliability in a wide array of applications. This particular product is part of the MC9S08 family, which is well-known for its integration of a rich feature set with exceptional ease of use.

At the heart of the MCR908JK1ECDWE is an 8-bit HCS08 central processing unit (CPU), which operates at a maximum frequency of 8 MHz. This provides the computational power necessary to handle complex tasks and algorithms efficiently. The MCU comes with 8KB of on-chip flash memory, offering ample space for application code storage and execution without the need for external memory components. Additionally, it includes 256 bytes of Random Access Memory (RAM), which is essential for temporary data storage during operation.

One of the standout features of the MCR908JK1ECDWE is its robust on-chip peripheral set. It includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC), which enables the MCU to interface with analog sensors and convert their readings into digital values for processing. This feature makes the MCU ideal for applications in industrial control, sensor data acquisition, and monitoring systems.

The device also boasts an integrated Serial Communications Interface (SCI), which facilitates serial communication with other devices, such as computers, other MCUs, or peripherals. This is crucial for applications that require data exchange or remote control. Moreover, the MCR908JK1ECDWE supports an Inter-Integrated Circuit (I²C) bus, a popular two-wire, bidirectional communication bus used for efficient data exchange between ICs.

For enhanced system robustness, the MCR908JK1ECDWE comes with a watchdog timer, which helps to prevent system malfunctions and ensures reliable operation by resetting the MCU in case of software anomalies or hang-ups. Additionally, the MCU offers low-voltage detection with reset or interrupt capability, safeguarding the device from improper operation at low power levels.

Designed with power efficiency in mind, the MCR908JK1ECDWE operates within a voltage range of 2.7V to 5.5V, making it suitable for battery-powered and portable applications. Its versatile package and temperature range options make it an excellent choice for a broad spectrum of products, from consumer electronics to automotive systems.

In conclusion, the NXP MCR908JK1ECDWE is a powerful and versatile microcontroller that is engineered to meet the demands of modern embedded systems, offering a blend of performance, integrated features, and ease of use that is hard to match.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3235 $50.5880
20+ $5.1886 $103.7720
30+ $5.0264 $150.7920
42+ $4.8643 $204.3006
54+ $4.7021 $253.9134
72+ $4.2157 $303.5304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess