EN
  • EN
  • DE

MCR20AVHM

Part No MCR20AVHM
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX 802.15.4 41VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features IC RF TxRx Only 802.15.4 - 2.4GHz 41-VFLGA
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 41-VFLGA
Case / Package 41-MAPLGA (5x5)
Family Name MCR20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Part Number 2832-MCR20AVHM, MCR20AVHM-ND, 935318183557
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926830-MCR20AVHM
Ultra Librarian 3D Model Ultra Librarian MCR20AVHM CAD Model

Description

The MCR20AVHM is a sophisticated, low-power wireless transceiver designed by NXP Semiconductors, tailored for enabling robust 2.4 GHz RF communications in a variety of applications. This advanced device is part of NXP's product line that addresses the need for versatile and reliable connectivity solutions in the ever-growing Internet of Things (IoT) landscape.

Key Features:

  • Frequency Band: The MCR20AVHM operates in the 2.4 GHz ISM frequency band, offering global compatibility and the ability to support complex wireless networks.
  • Modulation Techniques: It supports multiple modulation schemes including BPSK, QPSK, and O-QPSK, providing flexibility in addressing different communication requirements and standards.
  • Power Efficiency: Designed with power efficiency in mind, the transceiver ensures low current consumption in both transmit and receive modes, which is crucial for battery-operated devices.
  • Integration: The device integrates a complete RF transceiver with a packet engine, enabling it to handle various protocols such as IEEE 802.15.4, which is the foundation for systems like Zigbee and Thread.
  • Security: With advanced security features, the MCR20AVHM ensures secure data communication, providing encryption and decryption capabilities to safeguard against unauthorized access.

Applications:

The MCR20AVHM is ideal for a multitude of applications that require reliable wireless connectivity. These include:

  • Smart Home Automation
  • Industrial Control Systems
  • Wireless Sensor Networks
  • Healthcare Monitoring Devices
  • Wearable Technology

With its robust design and feature set, the MCR20AVHM transceiver from NXP is a compelling choice for designers and engineers looking to add wireless capabilities to their products. Its versatility and efficiency make it an excellent building block for creating sophisticated and power-conscious wireless systems that can meet the demands of today's interconnected world.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,163 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess