EN
  • EN
  • DE

MCIMX7U5DVP07SC

Part No MCIMX7U5DVP07SC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC I.MX 7ULP MAPBGA 393 / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 720MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX7ULP
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 720MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers MIPI-DSI
USB USB 2.0 (2)
Temperature Range - Operating 0°C ~ 95°C
Security Features Crypto/TRNG, eFuses/OTP, Secure Fuse, uHAB/HAB-Secure Boot
Additional Interfaces FlexIO, GPIO, I²C, I²S, SPI, UART
Base Product Number MCIMX7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-15356,935381195557
Standard Package 152
Win Source Part Number 971072-MCIMX7U5DVP07SC
Ultra Librarian 3D Model Ultra Librarian MCIMX7U5DVP07SC CAD Model

Description

Product Overview: NXP MCIMX7U5DVP07SC

The NXP MCIMX7U5DVP07SC is a cutting-edge microprocessor designed to meet the complex demands of modern embedded applications. This powerful component is part of NXP's i.MX 7ULP family, which is renowned for its high performance, energy efficiency, and versatile multimedia capabilities. It is an ideal choice for designers looking to develop products for the Internet of Things (IoT), wearable devices, secure applications, and various other innovative consumer and industrial applications.

Key Features:

  • Advanced ARM Architecture: At the heart of the MCIMX7U5DVP07SC is an ARM Cortex-A7 core, which runs at up to 700 MHz, providing a balance between high performance and power conservation. This core is complemented by an ARM Cortex-M4 core for real-time processing, making it a multi-faceted solution for complex tasks.
  • Graphics Processing: The processor includes a 3D graphics engine supporting OpenGL ES 2.0, enabling it to handle sophisticated graphics and deliver a rich visual experience in multimedia applications.
  • Power Efficiency: Built with power efficiency in mind, the MCIMX7U5DVP07SC incorporates features like dynamic voltage and frequency scaling, which allows the processor to adjust power usage based on performance needs, thereby extending battery life in portable devices.
  • Connectivity: With a range of connectivity options, including high-speed USB, I2C, SPI, and UART interfaces, this processor is equipped to manage the demands of connectivity in today's smart, networked devices.
  • Security: Security is a top priority for connected devices, and the MCIMX7U5DVP07SC addresses this with an array of features including secure boot, cryptographic acceleration, and tamper detection, ensuring safe and secure operations.
  • Package: The processor comes in a 7 x 7 mm MAPBGA package, which is suitable for space-constrained applications without compromising on performance and functionality.

Applications:

The versatility of the NXP MCIMX7U5DVP07SC makes it an excellent choice for a wide range of applications, including but not limited to:

  • Wearable Technology
  • Smart Home Devices
  • Industrial Control Systems
  • Healthcare Monitoring Devices
  • Secure POS Terminals
  • Energy Management Systems

In summary, the NXP MCIMX7U5DVP07SC is a robust and flexible microprocessor that offers an exceptional combination of performance, power efficiency, and security, making it a top choice for developers seeking to innovate in the rapidly evolving world of embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3462 $80.6924
4+ $33.1046 $132.4184
5+ $32.0701 $160.3505
7+ $31.0356 $217.2492
9+ $30.0011 $270.0099
12+ $26.8975 $322.7700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess