EN
  • EN
  • DE

MCIMX6Y2CVK08AB

Part No MCIMX6Y2CVK08AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 792MHz 272-MAPBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX6
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 792MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers Electrophoretic, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features A-HAB, ARM TZ, CSU, SJC, SNVS
Package / Case 272-LFBGA
Supplier Device Package 272-MAPBGA (9x9)
Additional Interfaces CAN, I²C, SPI, UART
Base Product Number MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935357246557
Standard Package 260
Win Source Part Number 973392-MCIMX6Y2CVK08AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y2CVK08AB CAD Model

Description

Product Overview: NXP MCIMX6Y2CVK08AB

The NXP MCIMX6Y2CVK08AB is a high-performance, energy-efficient processor designed to meet the evolving needs of advanced multimedia and secure applications. This product is part of the i.MX 6 series and is tailored for a wide range of applications, including industrial, automotive, consumer, and Internet of Things (IoT) devices.

Key Features:

  • Core: Built on the ARM Cortex-A9 architecture, the MCIMX6Y2CVK08AB offers a single-core running at speeds of up to 800MHz, delivering the processing power required for complex tasks without compromising on power consumption.
  • Graphics: The processor is equipped with a 3D graphics accelerator that supports high-quality visuals, making it suitable for applications requiring advanced graphics capabilities like gaming and user interfaces.
  • Memory: It supports various memory interfaces, including 16-bit LPDDR2, DDR3, and DDR3L, providing flexibility in system design and ensuring ample bandwidth for data-intensive tasks.
  • Connectivity: This processor offers a range of connectivity options, such as high-speed USB 2.0, Gigabit Ethernet, and multiple UART, SPI, and I2C interfaces, allowing for easy integration with peripheral devices and networks.
  • Audio and Video Support: With an integrated audio codec and support for a variety of video formats, the MCIMX6Y2CVK08AB is capable of handling multimedia applications that require synchronized audio and video playback.
  • Security: The device features advanced security capabilities, including cryptographic acceleration and secure boot, which are essential for applications that handle sensitive data or require secure operations.
  • Package: The processor comes in a 19 x 19 mm 529-ball MAPBGA package, which is ideal for compact designs and products with space constraints.

Potential Applications:

The versatility of the MCIMX6Y2CVK08AB makes it suitable for a variety of applications, including:

  • Industrial control systems and human-machine interfaces (HMIs)
  • Automotive infotainment and dashboard displays
  • Smart home devices and IoT gateways
  • Portable medical devices and fitness trackers
  • Interactive kiosks and point-of-sale (POS) terminals

Overall, the NXP MCIMX6Y2CVK08AB is a robust and flexible processor that offers a balance between performance, power efficiency, and advanced features, making it an excellent choice for designers looking to create sophisticated and secure products.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9558 $74.8674
5+ $20.4766 $102.3830
8+ $19.8367 $158.6936
11+ $19.1968 $211.1648
14+ $18.5569 $259.7966
19+ $16.6372 $316.1068
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,755 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess