EN
  • EN
  • DE

MCIMX6Y0DVM05AA

Part No MCIMX6Y0DVM05AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description 528MHZETHERNET X1 USB OTG X1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Manufacturer NXP
Series i.MX6
Package Tray
Core Processor ARM® Cortex®-A7
Speed 528MHz
Operating Temperature Range 0°C ~ 95°C (TJ)
Package 289-LFBGA
Case / Package 289-MAPBGA (14x14)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 152
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884029-MCIMX6Y0DVM05AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y0DVM05AA CAD Model

Description

The MCIMX6Y0DVM05AA is a high-performance, energy-efficient processor from NXP's widely acclaimed i.MX 6ULL series. Designed to deliver a balanced combination of computing power and optimized power consumption, this processor is an ideal choice for a variety of applications, ranging from consumer electronics to industrial automation and Internet of Things (IoT) devices.

Key Features

  • High-Efficiency ARM Cortex-A7 Core: At the heart of the MCIMX6Y0DVM05AA lies an ARM Cortex-A7 core, which operates at speeds up to 528 MHz, offering a compelling balance between performance and power consumption.
  • Integrated Multimedia Acceleration: The processor includes NEON SIMD media accelerators and a 2D Pixel acceleration engine, enhancing its capabilities to handle multimedia processing tasks with ease.
  • Advanced Connectivity: With built-in support for a range of interfaces, including Ethernet, USB, and multiple UART, SPI, and I2C connections, this processor is designed to easily integrate with a wide array of peripherals and networks.
  • Low Power Operation: The i.MX 6ULL series is engineered for applications where power efficiency is critical, making the MCIMX6Y0DVM05AA suitable for portable and battery-operated devices.
  • Secure Boot and Crypto Acceleration: Security is a top priority, and the processor supports secure boot and includes cryptographic acceleration hardware to ensure data protection and integrity.
  • Flexible Memory Options: It offers flexible memory support including 16-bit LPDDR2, DDR3, and DDR3L, allowing designers to choose the optimal memory solution for their specific requirements.

Applications

The MCIMX6Y0DVM05AA is versatile enough to fit into a wide range of applications. Its robust processing capabilities and low-power footprint make it particularly suited for:

  • Smart Home Devices
  • Industrial Control Systems
  • Portable Medical Equipment
  • Energy Management Systems
  • Agricultural Monitoring Equipment
  • IoT Edge Nodes

With its comprehensive feature set and NXP's reputation for reliability, the MCIMX6Y0DVM05AA is a compelling choice for product developers seeking to create sophisticated and power-conscious devices.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3898 $66.9490
11+ $10.9866 $120.8526
17+ $10.6432 $180.9344
23+ $10.3000 $236.9000
30+ $9.9566 $298.6980
39+ $8.9265 $348.1335
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 212 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess