EN
  • EN
  • DE

MCIMX6X3EVN10AB

Part No MCIMX6X3EVN10AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6SX 1GHZ 400MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Manufacturer NXP
Series i.MX6SX
Package Tray
Core Processor ARM® Cortex®-A9, ARM® Cortex®-M4
Speed 227MHz, 1GHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 400-LFBGA
Case / Package 400-MAPBGA (17x17)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926560-MCIMX6X3EVN10AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6X3EVN10AB CAD Model

Description

Introducing the MCIMX6X3EVN10AB from NXP Semiconductors

The MCIMX6X3EVN10AB is a cutting-edge microprocessor unit (MPU) designed by NXP Semiconductors, a leader in automotive, consumer, and industrial processing solutions. This product is a part of the i.MX 6SoloX family of processors that are known for their high performance, energy efficiency, and versatile multimedia features.

Key Features:

  • Advanced ARM® Cortex® Cores: At the heart of the MCIMX6X3EVN10AB is a dual-core architecture consisting of an ARM® Cortex®-A9 core and an ARM® Cortex®-M4 core. The Cortex-A9 core runs at a speed of 1GHz and is optimized for high-performance processing, while the Cortex-M4 core is ideal for real-time processing, offering a unique combination that supports complex applications requiring both control and processing power.
  • Integrated Multimedia Capabilities: The processor comes equipped with a variety of multimedia features, including 2D and 3D graphics accelerators, 1080p video processing, and a high-definition image processing unit. These capabilities make it an excellent choice for applications requiring advanced visual processing such as gaming devices, digital signage, and media players.
  • Energy-Efficient Operation: Designed with energy efficiency in mind, the MCIMX6X3EVN10AB features dynamic voltage and frequency scaling, as well as a range of low-power modes. This makes it suitable for portable and battery-operated devices where power consumption is a critical factor.
  • Connectivity: This MPU supports a wide range of connectivity options, including dual CAN, dual Ethernet, and multiple USB 2.0 ports, making it highly adaptable to a variety of networking requirements in industrial and automotive applications.
  • Security: Security is a paramount concern in today's connected world, and the MCIMX6X3EVN10AB addresses this with features such as secure boot, cryptographic acceleration, and tamper detection, ensuring secure operations for sensitive applications.

Applications:

The versatility of the MCIMX6X3EVN10AB makes it ideal for a wide array of applications, ranging from consumer electronics and automotive infotainment systems to industrial control and Internet of Things (IoT) devices. Its robust processing capabilities, combined with its multimedia and connectivity features, provide developers with a powerful platform to build sophisticated and secure products.

With the MCIMX6X3EVN10AB, NXP Semiconductors continues to push the boundaries of what's possible in microprocessor technology, offering designers a flexible and efficient solution for their next-generation products.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.4908 $110.9816
3+ $45.5313 $136.5939
4+ $44.1083 $176.4332
6+ $42.6853 $256.1118
7+ $41.2624 $288.8368
10+ $36.9935 $369.9350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess