EN
  • EN
  • DE

MCIMX6X3CVO08AC

Part No MCIMX6X3CVO08AC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6SX ROM PERF ENHAN / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX6SX
Package Tray
Core Processor ARM® Cortex®-A9, ARM® Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 200MHz, 800MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.15V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE
Package / Case 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART
Base Product Number MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935354471557,2156-MCIMX6X3CVO08AC,NXPNXPMCIMX6X3CVO08AC
Standard Package 90
Win Source Part Number 1078070-MCIMX6X3CVO08AC
Ultra Librarian 3D Model Ultra Librarian MCIMX6X3CVO08AC CAD Model

Description

Product Overview: MCIMX6X3CVO08AC

The MCIMX6X3CVO08AC is a cutting-edge microprocessor from NXP Semiconductors, designed to deliver exceptional performance and efficiency for a wide range of applications. This product is part of the i.MX 6 series, which is renowned for its high-performance multimedia processing, energy-efficient operation, and robust security features.

Key Features

  • Advanced ARM Cortex-A9 Core: At the heart of the MCIMX6X3CVO08AC lies an ARM Cortex-A9 core, which provides a perfect balance between processing power and power consumption. This core is capable of running at speeds up to 800MHz, ensuring smooth performance for demanding tasks.
  • Integrated Multimedia Processing: The processor comes with powerful multimedia capabilities, including 2D and 3D graphics accelerators, full 1080p video processing, and a dedicated image processing unit. This makes it ideal for applications that require high-quality video playback, gaming, and advanced graphical interfaces.
  • Energy-Efficient Design: NXP's focus on energy efficiency is evident in the MCIMX6X3CVO08AC, which features dynamic voltage and frequency scaling. This technology allows the processor to adjust its power usage based on the workload, reducing overall energy consumption.
  • Robust Security: Security is a top priority for connected devices, and this microprocessor delivers with features like secure boot, cryptographic acceleration, and tamper detection. These features help to protect sensitive data and ensure secure operations.
  • Connectivity: With a range of connectivity options, including dual CAN, multiple UARTs, SDIO, and high-speed USB and Ethernet, the MCIMX6X3CVO08AC is well-equipped to handle various communication protocols, making it highly versatile for different applications.

Applications

The MCIMX6X3CVO08AC is suitable for a diverse array of applications, such as:

  • Automotive infotainment systems
  • Industrial control and automation
  • Smart home devices
  • Healthcare equipment
  • Interactive kiosks and point-of-sale terminals

With its robust feature set and adaptability, the MCIMX6X3CVO08AC from NXP Semiconductors is an excellent choice for developers looking to create advanced, secure, and power-efficient devices across various market segments.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess