EN
  • EN
  • DE

MCIMX6X3CVN08AC

Part No MCIMX6X3CVN08AC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6SX ROM PERF ENHAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)
Manufacturer NXP
Series i.MX6SX
Package Tray
Core Processor ARM® Cortex®-A9, ARM® Cortex®-M4
Speed 200MHz, 800MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 400-LFBGA
Case / Package 400-MAPBGA (17x17)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884025-MCIMX6X3CVN08AC
Ultra Librarian 3D Model Ultra Librarian MCIMX6X3CVN08AC CAD Model

Description

The MCIMX6X3CVN08AC is a high-performance, power-efficient, multimedia applications processor from NXP Semiconductors. This processor is part of the i.MX 6SoloX family and is designed to deliver a rich multimedia experience with a high level of integration to support applications in various markets including industrial, automotive, and consumer electronics.

Key Features

  • Core: The MCIMX6X3CVN08AC features a dual-core architecture that includes a single ARM Cortex-A9 core and a single ARM Cortex-M4 core. This allows for a balance between high-performance processing and real-time responsiveness.
  • Graphics: It comes with an integrated 2D and 3D graphics engine that supports OpenGL ES 2.0 and 3.0, as well as OpenVG 1.1, enabling it to deliver rich graphical interfaces and smooth animations.
  • Memory: The processor supports a variety of memory interfaces, including DDR3, DDR3L, LPDDR2, and LPDDR3, allowing for flexible system memory design.
  • Connectivity: With a range of connectivity options such as dual Gigabit Ethernet with AVB support, PCI Express, and USB 2.0 and 3.0 interfaces, this processor is well-suited for applications requiring high-speed data transfer and networking.
  • Audio and Video: It boasts high-quality audio and video capabilities, including 1080p video decoding and encoding, making it ideal for multimedia applications.
  • Security: The device includes advanced security features such as secure boot, cryptographic acceleration, and tamper detection, providing robust security for sensitive applications.

Applications

The versatility of the MCIMX6X3CVN08AC makes it suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Automotive infotainment and dashboard systems
  • Smart home devices and IoT gateways
  • Portable medical devices
  • Interactive kiosks and point-of-sale terminals

Conclusion

With its powerful dual-core architecture, advanced multimedia capabilities, and comprehensive security features, the MCIMX6X3CVN08AC from NXP Semiconductors is an exceptional choice for designers looking to create sophisticated and secure multimedia applications. Its balance of performance and energy efficiency ensures that it can meet the demands of a wide array of use cases.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
Lowest to $53.7967
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess