EN
  • EN
  • DE

MCIMX6V7DVN10AB

Part No MCIMX6V7DVN10AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6 32BIT MPU 1GHZ 432MAPBGA / i.MX 6SLL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers EPDC, LCD
USB USB 2.0 OTG + PHY (2)
Voltage - I/O 1.2V, 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 95°C
Security Features A-HAB, ARM TZ, CSU, SJC, SNVS
Manufacturer Package 432-TFBGA
Supplier Device Package 432-MAPBGA (13x13)
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809133-MCIMX6V7DVN10AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6V7DVN10AB CAD Model

Description

Product Overview: MCIMX6V7DVN10AB

The MCIMX6V7DVN10AB is a cutting-edge microprocessor from NXP Semiconductors, renowned for its exceptional performance and versatility. This processor is part of the i.MX 6Solo family, which is designed to deliver a high level of integration and energy efficiency for a wide range of applications.

Key Features

  • Processor Core: The MCIMX6V7DVN10AB features a single ARM Cortex-A9 core, capable of running up to 1GHz. This provides a balance between processing power and power consumption, making it ideal for applications that require efficient operation.
  • Graphics: With an integrated multimedia graphics engine, this processor supports 2D and 3D graphics acceleration, enabling advanced visual capabilities for gaming, user interfaces, and other graphic-intensive applications.
  • Memory: It supports various external memory interfaces, including DDR3, DDR3L, LPDDR2, and NOR Flash, providing flexibility in system design and ensuring ample storage and memory bandwidth for complex tasks.
  • Connectivity: The chip includes a range of connectivity options such as high-speed USB 2.0, Gigabit Ethernet, and various other interfaces for integrating Wi-Fi, Bluetooth, and GPS modules.
  • Security: To protect sensitive data and ensure secure operations, the MCIMX6V7DVN10AB comes equipped with advanced security features, including cryptographic acceleration and secure boot.

Applications

The versatility of the MCIMX6V7DVN10AB makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Automotive Infotainment
  • Smart Home Devices
  • Portable Medical Devices
  • Point of Sale (PoS) Terminals
  • Interactive Kiosks

With its robust feature set and NXP's commitment to quality, the MCIMX6V7DVN10AB stands out as a reliable and powerful solution for system designers seeking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5730 $61.7190
6+ $16.8804 $101.2824
10+ $16.3529 $163.5290
13+ $15.8254 $205.7302
17+ $15.2979 $260.0643
22+ $13.7153 $301.7366
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess