EN
  • EN
  • DE

MCIMX6S6AVM10AD

Part No MCIMX6S6AVM10AD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6S ROM PERF ENHAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 1GHz 624-MAPBGA (21x21)
Manufacturer NXP
Series i.MX6S
Package Tray
Core Processor ARM® Cortex®-A9
Speed 1GHz
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 624-LFBGA
Case / Package 624-MAPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926555-MCIMX6S6AVM10AD
Ultra Librarian 3D Model Ultra Librarian MCIMX6S6AVM10AD CAD Model

Description

Product Overview: MCIMX6S6AVM10AD

The MCIMX6S6AVM10AD is a high-performance, energy-efficient processor from NXP Semiconductors, designed to meet the needs of advanced multimedia and secure applications. This processor is part of the i.MX 6Solo family, featuring a single ARM Cortex-A9 core capable of speeds up to 1GHz. It is a versatile solution ideal for a range of applications, including industrial control, consumer electronics, smart energy management, and portable medical devices.

Key Features

  • Processor Core: ARM Cortex-A9 operating at up to 1GHz, providing a balance of performance and power efficiency.
  • 3D Graphics: Includes a 3D graphics processor that supports OpenGL ES 2.0 and 3D interfaces, enabling sophisticated graphical user interfaces and high-quality visual experiences.
  • Video Processing: Capable of full 1080p video decoding and encoding, supporting high-definition video playback and streaming.
  • Memory Interface: Equipped with a 64-bit DDR3/LVDDR3/DDR3L memory interface, ensuring fast data transfer and improved system performance.
  • Connectivity: Offers a range of connectivity options including Gigabit Ethernet, USB 2.0, and PCI Express, facilitating versatile peripheral integration.
  • Security: Features advanced security capabilities such as secure boot, cryptographic acceleration, and random number generation, making it suitable for applications requiring secure data handling.

Applications

The MCIMX6S6AVM10AD processor is designed to support a wide array of applications. Its robust multimedia features make it ideal for digital signage, streaming media devices, and gaming consoles. Additionally, its security features are well-suited for point-of-sale (POS) terminals, secure control panels, and any application where data integrity and protection are paramount.

Reliability and Quality

NXP's commitment to quality ensures that the MCIMX6S6AVM10AD processor is built to the highest standards, providing reliable performance in a variety of conditions. The processor's energy-efficient design not only extends the life of battery-powered devices but also reduces the overall operating costs for sustained use in industrial applications.

With its combination of performance, multimedia capabilities, and security features, the MCIMX6S6AVM10AD from NXP is a powerful and flexible solution for today's demanding electronic applications.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.5984 $69.5984
2+ $67.4234 $134.8468
3+ $65.2485 $195.7455
4+ $63.0735 $252.2940
6+ $56.5487 $339.2922
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess