EN
  • EN
  • DE

MCIMX6QP6AVT8AB

Part No MCIMX6QP6AVT8AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6QP ROM PERF ENHAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 4 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Manufacturer NXP
Series i.MX6QP
Package Tray
Core Processor ARM® Cortex®-A9
Speed 852MHZ
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 624-FBGA, FCBGA
Case / Package 624-FCBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926551-MCIMX6QP6AVT8AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6QP6AVT8AB CAD Model

Description

The NXP MCIMX6QP6AVT8AB is a high-performance, power-efficient processor designed to cater to the demanding needs of modern embedded applications. This processor is part of the i.MX 6QuadPlus family of multimedia applications processors that offer a leap in performance and scalability for the consumer, automotive, and industrial markets.

Key Features

  • Advanced Processing Core: At the heart of the MCIMX6QP6AVT8AB lies a quad-core ARM® Cortex®-A9 processor that can clock up to 1.2 GHz, delivering the computational power required for complex tasks and multitasking.
  • Enhanced Graphics: It features a robust graphics processing unit (GPU) with 2D and 3D acceleration, supporting high-definition video processing and rich graphical interfaces. This makes it ideal for applications that require advanced graphics, such as gaming devices, digital signage, and interactive kiosks.
  • High-Performance Multimedia: The processor supports full HD 1080p video decoding and encoding, providing a seamless multimedia experience with high fidelity.
  • Flexible Connectivity: With a variety of high-speed interfaces including USB, HDMI, and Ethernet, the MCIMX6QP6AVT8AB ensures comprehensive connectivity options for a wide range of applications.
  • Energy Efficiency: Engineered with power management in mind, the processor delivers exceptional performance per watt, making it suitable for battery-powered devices and applications where energy efficiency is crucial.

Applications

The versatility of the NXP MCIMX6QP6AVT8AB processor allows it to be used in a multitude of applications, such as:

  • Advanced Industrial Control and Automation Systems
  • In-Vehicle Infotainment and Telematics
  • High-End Consumer Electronics
  • Interactive Point-of-Sale and Kiosk Systems
  • Smart Home Automation and Security Systems

In summary, the NXP MCIMX6QP6AVT8AB processor is a robust and versatile solution that combines high performance, rich multimedia, and energy efficiency to meet the needs of a wide array of sophisticated electronic products. Its integration capabilities and support for multiple operating systems make it an excellent choice for designers looking to create innovative and competitive applications.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 918 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess