EN
  • EN
  • DE

MCIMX6QP5EVT2AB

Part No MCIMX6QP5EVT2AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6QP ROM PERF ENHAN / ARM® Cortex®-A9 Microprocessor IC i.MX6QP 4 Core, 32-Bit 1.2GHz 624-FCBGA (21x21)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 4 Core, 32-Bit
Speed 1.2GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR2, DDR3L, DDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel
Ethernet 10/100/1000Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -20°C ~ 105°C (TJ)
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Case / Package 624-FBGA, FCBGA
Supplier Device Package 624-FCBGA (21x21)
Additional Interfaces CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART
Base Product Number MCIMX6
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935363581557
Standard Package 60
Win Source Part Number 1320969-MCIMX6QP5EVT2AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6QP5EVT2AB CAD Model

Description

Introducing the NXP MCIMX6QP5EVT2AB Processor

The NXP MCIMX6QP5EVT2AB is a high-performance, power-efficient processor designed to cater to the increasingly demanding requirements of today's embedded and smart devices. As part of the i.MX 6QuadPlus family, this processor is engineered to deliver enhanced graphics, imaging, and security features, making it an ideal choice for a wide range of applications, including automotive infotainment systems, industrial control, and consumer electronics.

Key Features

  • Advanced Processing Core: At the heart of the MCIMX6QP5EVT2AB lies an ARM® Cortex®-A9 quad-core processor that can clock up to 1.2 GHz. This powerful core allows for efficient multitasking and smooth operation in complex applications.
  • Enhanced Graphics: The processor boasts a Vivante GC2000+ GPU, which delivers superior 3D graphics performance. This GPU is capable of driving user interfaces with high-definition visuals and complex 3D rendering with ease.
  • High-Performance Memory Interface: With support for 64-bit DDR3 or 2-channel 32-bit LPDDR2, the MCIMX6QP5EVT2AB ensures fast data transfer rates and ample bandwidth for data-intensive tasks.
  • Integrated Multimedia Acceleration: The processor includes a variety of multimedia features, such as 1080p video encoding and decoding, 2D and 3D acceleration, and an image processing unit for advanced imaging applications.
  • Robust Security: Security features are embedded within the processor to protect against unauthorized access and ensure safe operation. This includes cryptographic acceleration, secure boot, and random number generation.
  • Flexible Connectivity: A range of interfaces is supported, including HDMI 1.4, dual LVDS, MIPI CSI-2, and PCIe®. This allows for easy integration with a variety of peripherals and displays.

Applications

The versatility of the NXP MCIMX6QP5EVT2AB processor makes it suitable for a multitude of applications. Its robust multimedia capabilities make it a prime choice for infotainment systems and digital signage. Additionally, its performance and connectivity options are well-suited for advanced industrial control systems, smart home devices, and high-end consumer electronics.

Overall, the NXP MCIMX6QP5EVT2AB offers a balanced combination of performance, energy efficiency, and advanced features, making it a compelling option for designers and engineers looking to push the boundaries of what's possible in their next-generation embedded solutions.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess