EN
  • EN
  • DE

MCIMX6Q5EYM10ADR

Part No MCIMX6Q5EYM10ADR
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6Q 1.0GHZ 624FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 4 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)
Manufacturer NXP
Series i.MX6Q
Package Reel - TR
Core Processor ARM® Cortex®-A9
Speed 1.0GHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 624-LFBGA, FCBGA
Case / Package 624-FCPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number MCIMX6Q5EYM10ADR-ND, 568-15215-6, 935321953518, 568-15215-2, 568-15215-1
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884017-MCIMX6Q5EYM10ADR
Ultra Librarian 3D Model Ultra Librarian MCIMX6Q5EYM10ADR CAD Model

Description

Product Overview: MCIMX6Q5EYM10ADR from NXP

The MCIMX6Q5EYM10ADR is a high-performance, energy-efficient processor from NXP's i.MX 6Quad family, designed to deliver a leading-edge multimedia experience with a high level of integration. This processor is built on ARM® Cortex®-A9 architecture and is particularly suited for applications in the automotive, industrial, and consumer markets where reliability, power efficiency, and high processing capability are paramount.

Key Features

  • Processing Power: With four ARM® Cortex®-A9 cores running at up to 1 GHz, the MCIMX6Q5EYM10ADR provides robust computational power, enabling advanced multitasking and complex processing tasks.
  • Graphics Performance: Integrated with a Vivante GPU, it supports 2D and 3D graphics acceleration, which is ideal for creating immersive graphical user interfaces and gaming experiences.
  • 4K Video Support: The processor is capable of handling high-definition video processing with 1080p video decoding and encoding, making it suitable for multimedia applications that require 4K video playback.
  • Connectivity: It offers a range of connectivity options, including dual CAN, multiple USB 2.0 ports, and Gigabit Ethernet, ensuring seamless integration with various peripherals and networks.
  • Memory Interface: The device supports DDR3, DDR3L, LPDDR2 memory, providing flexibility in memory configuration for different application requirements.

Applications

The MCIMX6Q5EYM10ADR is versatile and can be used in a variety of applications:

  • Advanced automotive infotainment systems
  • Industrial control and automation systems
  • Interactive point-of-sale kiosks
  • High-performance general embedded computing

Environmental and Quality Certifications

Designed with a focus on quality and environmental sustainability, the MCIMX6Q5EYM10ADR meets various industry standards and certifications. It is RoHS compliant, ensuring that it is free from hazardous materials, and is also characterized for operation at industrial temperature ranges, making it suitable for harsh environments.

You May Also Be Interested in

IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
Lowest to $53.7967
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.7762 $57.7762
2+ $54.1195 $108.2390
3+ $52.2911 $156.8733
5+ $48.6344 $243.1720
6+ $46.8060 $280.8360
7+ $44.9777 $314.8439
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess