EN
  • EN
  • DE

AGL250V5-VQ100I

Part No AGL250V5-VQ100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 68 I/O 100VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features series Field Programmable Gate Array (FPGA) IC 68 36864 6144 100-TQFP
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 68
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name AGL250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911238-AGL250V5-VQ100I
Ultra Librarian 3D Model Ultra Librarian AGL250V5-VQ100I CAD Model

Description

Microchip Technology's AGL250V5-VQ100I

The AGL250V5-VQ100I is a highly capable FPGA (Field Programmable Gate Array) product from Microchip Technology, designed for a broad range of applications requiring flexibility, high performance, and reliability. This device is part of the ProASIC3 series, which offers a non-volatile, low-power, and cost-effective solution for electronic designs.

Key Features

  • High Capacity: The AGL250V5-VQ100I provides a logic capacity of 250K system gates, enabling designers to implement complex logic circuits and systems within a single chip.
  • Non-Volatile Memory: With its non-volatile flash technology, the device retains its configuration without the need for external memory. This feature ensures immediate availability upon power-up and enhances the security of the configuration data.
  • Low Power Consumption: The device is optimized for low power applications, making it an ideal choice for battery-operated and power-sensitive devices.
  • High-Speed User I/O: The AGL250V5-VQ100I supports high-speed user I/Os, allowing for efficient data transfer and communication with other components in the system.
  • Live at Power-Up: This feature ensures that the FPGA is operational immediately after power-up, significantly reducing the system boot time.
  • Security: The ProASIC3 series offers advanced security features, including a unique device ID and flash lock, to protect against unauthorized access and IP theft.
  • Package Type: The device comes in a compact 100-pin VQFP (Very Thin Quad Flat Pack) package, suitable for space-constrained applications.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, the AGL250V5-VQ100I is robust enough to function in harsh industrial environments.

Applications

The versatility of the AGL250V5-VQ100I makes it an excellent choice for a wide array of applications, including industrial control systems, automotive electronics, medical devices, defense and aerospace systems, and consumer electronics. Its ability to be reprogrammed in the field allows for future upgrades and modifications, providing a flexible and future-proof solution for complex electronic designs.

With its combination of features, the AGL250V5-VQ100I from Microchip Technology stands out as a reliable and efficient choice for designers looking to leverage FPGA technology in their next project.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess