EN
  • EN
  • DE

MCIMX6L2DVN10AA

Part No MCIMX6L2DVN10AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6SL 1.0GHZ 432MAPBGA / ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX6SL
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 + PHY (3)
Voltage - I/O 1.2V, 1.8V, 3.0V
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package / Case 432-TFBGA
Supplier Device Package 432-MAPBGA (13x13)
Additional Interfaces AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART
Base Product Number MCIMX6
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 320
Win Source Part Number 1078066-MCIMX6L2DVN10AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6L2DVN10AA CAD Model

Description

The NXP MCIMX6L2DVN10AA is a cutting-edge microprocessor designed to deliver high-performance multimedia processing for a wide range of applications. This processor is a part of NXP's i.MX 6DualLite family, which is renowned for its efficient processing capabilities and power management features. It is an ideal solution for developers looking to create advanced systems in the consumer, industrial, and automotive sectors.

Key Features

  • Dual-Core ARM Cortex-A9 architecture: The MCIMX6L2DVN10AA is built on a dual-core ARM Cortex-A9 processor, which runs at a speed of up to 1GHz. This provides a balance of performance and power efficiency, making it suitable for applications requiring both processing power and energy conservation.
  • Integrated Multimedia Acceleration: The processor includes a range of multimedia features, such as 2D and 3D graphics accelerators, full 1080p video processing, and a high-performance image processing unit. This makes it perfect for rich multimedia applications including gaming, digital signage, and media players.
  • Advanced Connectivity: With built-in interfaces for HDMI, LVDS, PCI Express, and Gigabit Ethernet, the MCIMX6L2DVN10AA provides extensive connectivity options for various applications. This ensures seamless integration with a wide array of peripherals and networks.
  • Low Power Consumption: The processor is designed with energy efficiency in mind, featuring dynamic voltage and frequency scaling, as well as a variety of low-power modes. This helps to minimize power consumption, which is critical for portable and battery-operated devices.

Potential Applications

The MCIMX6L2DVN10AA is versatile enough to be used in a multitude of applications, including but not limited to:

  • Industrial Automation and Control Systems
  • Automotive Infotainment and Dashboard Displays
  • Smart Home Devices and Internet of Things (IoT) Products
  • Portable Medical Devices and Healthcare Monitors
  • Interactive Kiosks and Point of Sale (POS) Terminals

In summary, the NXP MCIMX6L2DVN10AA is a powerful and versatile processor that offers an optimal blend of performance, multimedia capabilities, and energy efficiency. It stands as a robust foundation for developers aiming to innovate and excel in their respective markets.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
IBM
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess