EN
  • EN
  • DE

MCIMX6D4AVT10ACR

Part No MCIMX6D4AVT10ACR
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6Dual ARM Cortex A9 0.04um Automotive 624-Pin FCBGA T/R / IC MPU I.MX6D 1.0GHZ 624FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX6D
Packaging Reel package
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Operating Temperature Range -40°C ~ 125°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package 624-FBGA, FCBGA
Manufacturer Package 624-FCBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Win Source Part Number 788239-MCIMX6D4AVT10ACR
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX6D
Introduction Date January 09, 2013
ECCN 5A992
Country of Origin Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCIMX6D4AVT10ACR CAD Model

Description

The MCIMX6D4AVT10ACR is a high-performance, power-efficient processor from NXP's i.MX 6Dual series. This advanced application processor is designed to deliver a leading-edge multimedia experience with a high level of integration for consumer, industrial, and automotive markets.

Key Features

  • Processor: The heart of the MCIMX6D4AVT10ACR is a dual-core ARM Cortex-A9 processor capable of speeds up to 1 GHz. This provides a balance between performance and power consumption, making it ideal for applications requiring efficient multitasking.
  • Graphics: Equipped with a 3D graphics processor that supports OpenGL ES 2.0 and 2D graphics accelerators, it delivers high-quality graphics for an immersive visual experience. This makes the processor suitable for gaming consoles, digital signage, and advanced human-machine interfaces (HMIs).
  • Video Processing: The chip includes a multi-format HD video decoder and encoder that supports up to 1080p resolution, enabling high-definition video playback and recording.
  • Memory: It supports a range of memory interfaces, including DDR3, DDR3L, LPDDR2, and NAND flash, providing flexibility in system design and ensuring ample memory bandwidth for data-intensive applications.
  • Connectivity: With a variety of connectivity options such as high-speed USB 2.0, PCIe, and Gigabit Ethernet, the MCIMX6D4AVT10ACR ensures seamless integration with a wide array of peripherals and network connections.
  • Package: The processor comes in a 624-pin BGA package, which allows for compact and reliable designs in space-constrained applications.

Applications

The MCIMX6D4AVT10ACR is a versatile processor that caters to a broad spectrum of applications. It is particularly well-suited for:

  • Advanced multimedia devices such as smart TVs, set-top boxes, and digital media players.
  • Interactive point-of-sale (POS) terminals and kiosks.
  • In-vehicle infotainment and navigation systems.
  • Industrial control systems and HMIs.
  • Medical imaging and patient monitoring systems.

With its robust multimedia features, connectivity, and high-level integration, the MCIMX6D4AVT10ACR from NXP stands out as a powerful and versatile solution for a wide range of sophisticated electronic products.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess