EN
  • EN
  • DE

MCIMX-LVDS1

Part No MCIMX-LVDS1
Manufacturer NXP / Nexperia
Catalog Development Boards, Kits, Programmers - Accessories
Description DAUGHTER CARD LVDS FOR I.MX53 / i.MX53 - Display - LVDS Interface Add-On Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr NXP USA Inc.
Package Box
Accessory Type Display - LVDS Interface Add-On Board
For Use With/Related Products i.MX53
Base Product Number MCIMX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1345793-MCIMX-LVDS1
Ultra Librarian 3D Model Ultra Librarian MCIMX-LVDS1 CAD Model

Description

The MCIMX-LVDS1 is a versatile and high-performance Low-Voltage Differential Signaling (LVDS) display interface module from NXP Semiconductors, designed to complement the i.MX processor family. This module is an ideal solution for developers and engineers looking to harness the power of NXP's i.MX series processors in applications requiring high-speed data transmission with minimal electromagnetic interference (EMI).

Featuring a compact and robust design, the MCIMX-LVDS1 is engineered to drive a range of LVDS displays, making it suitable for a wide array of applications, including industrial control, medical equipment, automotive infotainment systems, and consumer electronics. Its high data transfer rate and low-voltage operation ensure efficient performance and reduced power consumption, which is critical for battery-powered and energy-sensitive devices.

Key Features:

  • LVDS Interface: The module supports a dual-channel LVDS interface, enabling the transmission of high-definition multimedia content to compatible displays with exceptional signal integrity.
  • Compatibility: Designed for seamless integration with NXP's i.MX series processors, the MCIMX-LVDS1 ensures a smooth and reliable connection between the processor and the display, leveraging the full capabilities of the i.MX ecosystem.
  • Resolution Support: It supports a variety of screen resolutions, catering to different sizes and types of LVDS displays, thus offering flexibility in design and product development.
  • Plug-and-Play: The module is designed for easy installation, providing a plug-and-play experience that minimizes development time and accelerates time-to-market for products utilizing the i.MX processor family.

Applications:

  • Industrial Automation
  • Medical Devices
  • Automotive Infotainment
  • Consumer Electronics

In summary, the MCIMX-LVDS1 from NXP is a powerful and versatile display interface module that offers a high-speed, low-power solution for a broad range of applications. Its compatibility with i.MX processors and support for multiple display resolutions make it an excellent choice for developers looking to create sophisticated and reliable products with LVDS display capabilities.

You May Also Be Interested in

Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess