EN
  • EN
  • DE

MCHLC908QT2CPE

Part No MCHLC908QT2CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 8DIP / HC08 HC08 Microcontroller IC 8-Bit 2MHz 1.5KB (1.5K x 8) FLASH 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tube
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 2MHz
Peripherals LVD, POR, PWM
Number of I/O 5
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 3.6V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCHLC908
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345801-MCHLC908QT2CPE
Ultra Librarian 3D Model Ultra Librarian MCHLC908QT2CPE CAD Model

Description

The MCHLC908QT2CPE is a highly integrated and efficient microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of applications requiring a balance of power, performance, and cost-effectiveness. This MCU is part of NXP's HC08 family, which is renowned for its user-friendly features and robust design.

This particular model boasts a compact design and is packed with advanced features that make it ideal for applications such as industrial control systems, automotive modules, smart sensors, and portable devices. With its versatile capabilities, the MCHLC908QT2CPE is engineered to provide a reliable platform for design engineers to develop sophisticated and power-sensitive products.

Key Features:

  • High-Performance Architecture: At the core of the MCHLC908QT2CPE is a high-speed HC08 CPU, which provides a solid foundation for applications that demand quick processing and real-time responses.
  • Memory: The device includes a generous amount of on-chip memory, which typically comprises flash memory for program storage and RAM for data manipulation, facilitating complex programming and data handling tasks.
  • Input/Output (I/O) Options: A variety of I/O options are available, enabling the MCU to interface with a wide range of peripherals and sensors, thus offering flexibility in system design.
  • Power Efficiency: Designed with power efficiency in mind, the MCHLC908QT2CPE operates at low power levels, making it suitable for battery-operated devices where power conservation is critical.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for the conversion of analog signals to digital, which is essential for processing real-world sensor data.
  • Communication Protocols: The MCU supports various communication protocols, which may include I2C, SPI, and UART, providing versatility in connectivity and data exchange with other devices.
  • Robust Security Features: Security features may be incorporated to protect the integrity of data and prevent unauthorized access, which is increasingly important in today's interconnected world.

The MCHLC908QT2CPE from NXP is a testament to the company's commitment to delivering high-quality and adaptable microcontroller solutions. Its combination of performance, power efficiency, and integration makes it an excellent choice for designers who require a dependable and flexible MCU for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess