EN
  • EN
  • DE

MCF5480CVR166

Part No MCF5480CVR166
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPU ColdFire V4e MCF5xxx Processor RISC 32bit 166MHz 2.5V/3.3V 388-Pin BGA Tray / IC MCU 32BIT ROMLESS 388PBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF548x
Packaging Tray
Core Processor Coldfire V4E
Core Size 32-Bit
Speed 166MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DMA, PWM, WDT
Number of I/O 99
Program Memory Type ROMless
RAM Size 32K x 8
Supply Voltage 1.43 V ~ 1.58 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 388-BBGA
Manufacturer Package 388-PBGA (27x27)
Win Source Part Number 788218-MCF5480CVR166
Popularity Medium
Supply and Demand Status Limited
Family Name MCF5480
Introduction Date March 04, 2005
ECCN 5A992
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCF5480CVR166 CAD Model

Description

The NXP MCF5480CVR166 is a highly integrated and powerful microprocessor that is part of NXP's ColdFire family, renowned for its exceptional performance and versatility in embedded systems. This microprocessor is designed to cater to the demanding needs of advanced industrial control, networking, and multimedia applications.

Key Features

  • Core: The MCF5480CVR166 features a ColdFire V4e core that provides a perfect balance between high performance and low power consumption.
  • Clock Speed: Operating at a clock speed of up to 166 MHz, this microprocessor delivers robust processing capabilities for complex tasks.
  • Integrated Memory Management: It comes with an integrated Memory Management Unit (MMU) that supports full operating systems and provides efficient memory handling.
  • On-chip Cache: The device includes 16KB instruction and 16KB data cache, enhancing the execution speed of applications.
  • Connectivity: With multiple connectivity options including Ethernet, UARTs, and DMA channels, this microprocessor facilitates easy integration with various peripherals and networks.
  • Embedded USB: The inclusion of an embedded USB controller supports USB connectivity for a range of applications.

Applications

The NXP MCF5480CVR166 is suitable for a wide range of applications. Its robust processing power and connectivity features make it ideal for industrial automation systems, sophisticated networking equipment, and dynamic multimedia devices. It is also a preferable choice for applications requiring complex mathematical computations and real-time processing, such as robotics and medical instrumentation.

Technical Specifications

Attribute Details
CPU Core ColdFire V4e
Frequency 166 MHz
Cache 16KB Instruction, 16KB Data
MMU Yes
Connectivity Ethernet, UARTs, DMA
USB Embedded USB Controller

Overall, the NXP MCF5480CVR166 is a powerful and reliable microprocessor that provides the necessary features and performance for sophisticated and demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.8880 $89.8880
2+ $73.7543 $147.5086
3+ $71.4495 $214.3485
4+ $69.1447 $276.5788
5+ $66.8399 $334.1995
6+ $59.9253 $359.5518
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess