Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF547x
Packaging Tray
Core Processor Coldfire V4E
Core Size 32-Bit
Speed 266MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DMA, PWM, WDT
Number of I/O 99
Program Memory Type ROMless
RAM Size 32K x 8
Supply Voltage 1.43 V ~ 1.58 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 388-BBGA
Manufacturer Package 388-PBGA (27x27)
Win Source Part Number 788217-MCF5474VR266
Popularity Medium
Supply and Demand Status Limited
Family Name MCF5474
Introduction Date March 04, 2005
ECCN 5A992
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCF5474VR266 CAD Model

Description

The NXP MCF5474VR266 is a high-performance microprocessor designed to serve the needs of embedded systems requiring a balance between computing power and energy efficiency. This product is part of the ColdFire family, which is renowned for its robust architecture, making it an ideal choice for industrial control, automotive, and networking applications.

Key Features:

  • Core: The MCF5474VR266 is built around the Version 4 ColdFire core, offering a maximum core frequency of 266 MHz, which provides a solid foundation for multitasking and complex computations.
  • Memory Management: It includes a Memory Management Unit (MMU) that supports full operating systems, such as Linux, enabling sophisticated memory handling and protection schemes.
  • Integrated Peripherals: This microprocessor comes with a rich set of integrated peripherals, including multiple serial communication interfaces, a 10/100 Ethernet controller, a USB On-The-Go (OTG) controller, and a DMA controller, to name a few.
  • Performance: With a performance of up to 410 Dhrystone 2.1 MIPS at 266 MHz, the MCF5474VR266 delivers the computational speed required for demanding applications.
  • Power Efficiency: Despite its performance capabilities, the MCF5474VR266 is designed with power efficiency in mind, making it suitable for applications where power consumption is a concern.

Applications:

The versatility of the MCF5474VR266 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Automotive Control Units
  • Networking Equipment
  • Medical Devices
  • Communication Infrastructure

Technical Specifications:

Attribute Detail Core Frequency 266 MHz Operating Voltage 3.3V Package 516-Ball MAPBGA

Overall, the NXP MCF5474VR266 stands out as a microprocessor that offers a compelling mix of performance, integrated features, and power efficiency, making it a smart choice for developers and engineers looking to create reliable and sophisticated embedded systems.

You May Also Be Interested in

Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.5264 $130.5264
2+ $126.3158 $252.6316
3+ $122.1053 $366.3159
4+ $109.4737 $437.8948
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention