EN
  • EN
  • DE

34AA02-I/P

Part No 34AA02-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 34AA02
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1320896-34AA02-I/P
Ultra Librarian 3D Model Ultra Librarian 34AA02-I/P CAD Model

Description

Microchip Technology's 34AA02-I/P EEPROM

The 34AA02-I/P is a high-quality, 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It comes in a standard DIP (Dual In-line Package) form, making it suitable for through-hole PCB mounting, which is preferred for prototyping or in applications where space constraints are not a primary concern. This memory device is part of Microchip's renowned serial EEPROM family, which is known for its reliability and ease of use.

The 34AA02-I/P offers a user-friendly I2C interface, allowing for simple integration into a wide array of microcontroller-based systems. With its I2C compatibility, the device enables a straightforward 2-wire serial connection to most microcontrollers, making it an excellent choice for designers who require a non-volatile memory solution that is both efficient and easy to implement.

One of the key features of the 34AA02-I/P is its low-power consumption, making it an ideal choice for power-sensitive applications such as portable devices, wearables, and remote sensors. The device operates within a voltage range of 1.7V to 5.5V, providing designers with the flexibility to use it in systems with varying power supplies.

With a memory size of 2 Kbits, the 34AA02-I/P is well-suited for storing configuration data, calibration constants, and other small data sets that require long-term retention without power. The EEPROM is capable of withstanding high endurance with a guaranteed 1 million write cycles and a data retention period of over 200 years, ensuring data integrity over the product's lifetime.

For added security, the 34AA02-I/P includes a write-protect feature, which can be used to prevent accidental data overwrites and ensure that critical data remains unaltered. The device also supports a page write mode, enabling faster data write operations for up to 16 bytes at a time.

In summary, the Microchip Technology 34AA02-I/P EEPROM is a versatile, low-power, and reliable memory solution that is well-suited for a variety of applications where durable and dependable non-volatile memory storage is required.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess