Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor Coldfire V4E
Data Bus Width 32-Bit
Speed 200MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DMA, PWM, WDT
The number of I/O 99
Program Memory Type ROMless
Date RAM Size 32K x 8
Supply Voltage 1.43V ~ 1.58V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 388-BBGA
Supplier Device Package 388-PBGA (27x27)
Family Part Number MCF5470
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 725100-MCF5470ZP200
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF5470ZP200 CAD Model

Description

Introducing the NXP MCF5470ZP200 Processor

The NXP MCF5470ZP200 is a cutting-edge integrated microprocessor that is part of NXP's ColdFire family, renowned for its high performance and versatility in a wide range of embedded applications. This processor is designed to offer a balanced combination of computing power, connectivity, and cost-effectiveness, making it an ideal choice for industrial control, networking, automotive, and consumer electronics applications.

At the heart of the MCF5470ZP200 lies a powerful V4e ColdFire core, which operates at a clock speed of up to 200 MHz. This core is built to deliver exceptional computational capabilities while maintaining power efficiency, a critical factor for portable and power-sensitive devices. The processor also boasts a rich set of integrated features that enhance its functionality and ease of use.

Key Features:

  • High-Performance V4e ColdFire Core: With a clock speed of 200 MHz, the processor is capable of handling complex tasks with ease.
  • Integrated Security: The MCF5470ZP200 includes a hardware encryption module that supports a variety of algorithms, providing robust security for data transmission and storage.
  • Connectivity: A comprehensive suite of communication interfaces, including Fast Ethernet, UART, and USB, ensures seamless integration with a range of peripherals and networks.
  • Memory Management: Equipped with an MMU (Memory Management Unit), it allows for effective handling of memory protection and virtual memory, vital for advanced operating systems.
  • On-Chip Debug Module: Debugging and development are simplified with the on-chip debug module, which supports real-time debugging and performance analysis.

The MCF5470ZP200 also features a floating-point unit (FPU) that accelerates mathematical computations, particularly beneficial for applications requiring intensive floating-point operations. Additionally, it offers a range of timers, DMA channels, and other peripherals that aid in creating responsive and reliable systems.

With its robust set of features and capabilities, the NXP MCF5470ZP200 processor stands out as an excellent choice for designers looking to create sophisticated systems that demand high performance, extensive connectivity, and advanced security features. Its adherence to the ColdFire architecture ensures compatibility with a broad ecosystem of development tools and software, further simplifying the design process and reducing time to market for your innovative products.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention