EN
  • EN
  • DE

MCF54455CVP200

Part No MCF54455CVP200
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 360BGA / Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 200MHz ROMless 360-BGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF5445x
Package Tray
Core Processor Coldfire V4
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity I2C, SPI, SSI, UART/USART, USB OTG
Peripherals DMA, WDT
Number of I/O 132
Program Memory Type ROMless
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.35V ~ 3.6V
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 360-BBGA
Supplier Device Package 360-BGA (23x23)
Base Product Number MCF54455
Standard Package 300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1340649-MCF54455CVP200
Ultra Librarian 3D Model Ultra Librarian MCF54455CVP200 CAD Model

Description

The NXP MCF54455CVP200 is a high-performance microprocessor that is part of the ColdFire family, delivering a robust feature set designed for embedded control applications. This integrated circuit is engineered to cater to the demanding needs of advanced industrial, automotive, and consumer electronics where efficiency and reliability are paramount.

Key Features

  • Core: The MCF54455CVP200 is built around a V4 ColdFire core, which offers a perfect balance between performance and power consumption, operating at a frequency of up to 200 MHz.
  • Memory Management: It includes a Memory Management Unit (MMU) that supports full virtual memory, enabling more sophisticated operating systems and applications.
  • Integrated Peripherals: A plethora of on-chip peripherals such as multiple UARTs, DMA controllers, timers, and I2C interfaces enhance the chip's capabilities for handling complex tasks.
  • Connectivity: Enhanced connectivity options are provided, including Fast Ethernet, USB On-The-Go (OTG), and CAN bus interfaces, facilitating versatile networking and communication possibilities.
  • Security: The processor features an on-chip cryptography acceleration unit, supporting secure data transactions and protecting sensitive information.

Applications

The MCF54455CVP200 is suitable for a wide range of applications, particularly where efficient processing and connectivity are required. It is ideal for:

  • Industrial Control Systems
  • Automotive Control Units
  • Medical Devices
  • Complex IoT Devices
  • Networking Equipment

Technical Specifications

Parameter Value
CPU Core V4 ColdFire
Operating Frequency Up to 200 MHz
On-Chip Memory SRAM, Flash support
Operating Temperature -40°C to +85°C
Package MAPBGA-256

With its advanced features and versatile application range, the NXP MCF54455CVP200 is a powerful and reliable solution for developers looking to create sophisticated systems with a need for high-speed processing and a variety of connectivity options.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess