EN
  • EN
  • DE

LPC1857FET256

Part No LPC1857FET256
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 1MB Flash 3.3V 256-Pin LBGA / Errata sheet LPC185x, LPC183x, LPC182x, LPC181x flash-based devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204118-LPC1857FET256
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LPC1857
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC1857FET256 CAD Model

Description

NXP LPC1857FET256 Microcontroller

The LPC1857FET256 is a high-performance microcontroller designed by NXP Semiconductors, renowned for its robust architecture and versatile features. This microcontroller is part of the LPC1800 series, which is based on a powerful ARM Cortex-M3 processor core. The LPC1857FET256 is specifically tailored for embedded applications that require a balance of power efficiency and high-speed processing capabilities.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 150 MHz.
  • Memory: Equipped with 512 KB of on-chip flash memory, 136 KB of SRAM, and 16 KB of EEPROM, providing ample space for complex applications and data storage.
  • Digital Peripherals: Offers a rich set of peripherals including GPIO, timers, UART, I2C, SPI, CAN, and more, enabling a wide range of functionalities.
  • Analog Peripherals: Features ADCs and DACs for interfacing with analog sensors and other devices.
  • Connectivity: Includes Ethernet, USB 2.0 Host/OTG/Device, providing excellent options for communication and data transfer.
  • Packaging: Available in a compact 256-pin LQFP package, which is suitable for space-constrained applications.
  • Power Efficiency: Supports multiple power modes, allowing for optimized power consumption based on the operational requirements.

Applications:

The LPC1857FET256 is an ideal choice for a range of applications, such as:

  • Industrial control systems
  • Networking systems
  • Robotics
  • Medical devices
  • Automotive electronics
  • Consumer electronics

With its robust processing capabilities and comprehensive set of features, the LPC1857FET256 provides developers with a flexible platform for creating sophisticated and reliable systems. NXP's commitment to quality ensures that this microcontroller is a dependable component for any embedded system design.

Whether you're designing an advanced industrial automation solution or developing a new consumer electronic product, the LPC1857FET256 offers the performance, connectivity, and versatility needed to meet the challenges of modern embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5148 $61.5444
6+ $19.1912 $115.1472
9+ $18.5295 $166.7655
12+ $17.2059 $206.4708
16+ $16.5442 $264.7072
19+ $15.8824 $301.7656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess