EN
  • EN
  • DE

MCF5307AI66B

Part No MCF5307AI66B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208FQFP / Integrated Microprocessor User’s Manual
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor Coldfire V3
Core Size 32-Bit
Speed 66MHz
Connectivity EBI/EMI, I2C, UART/USART
Peripherals DMA, POR, WDT
Number of I/O 16
Program Memory Type ROMless
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 208-BFQFP
Supplier Device Package 208-FQFP (28x28)
Part Number Series MCF5307
Manufacturer Pack Quantity 120
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812535-MCF5307AI66B
Ultra Librarian 3D Model Ultra Librarian MCF5307AI66B CAD Model

Description

Introducing the NXP MCF5307AI66B Microprocessor

The NXP MCF5307AI66B is a highly integrated microprocessor that is part of NXP's ColdFire family of processors. This processor is designed to offer a balanced combination of performance, power efficiency, and cost-effectiveness, making it an ideal choice for a wide range of embedded applications. With its 66 MHz clock speed, the MCF5307AI66B provides a robust platform for developers looking to build sophisticated systems in areas such as industrial control, telecommunications, and consumer electronics.

Key Features of MCF5307AI66B:

  • CPU Core: The processor is built around the V3 ColdFire core, providing a 32-bit architecture that supports high-level computing tasks and efficient processing capabilities.
  • Performance: Operating at a frequency of 66 MHz, the MCF5307AI66B delivers the computational power required for multitasking and complex algorithms without compromising on energy efficiency.
  • Memory Management: It comes with an integrated Memory Management Unit (MMU) that supports a full 32-bit address space, enabling the use of advanced operating systems and software applications.
  • On-Chip Peripherals: The microprocessor includes a range of built-in peripherals such as timers, UARTs, and a DMA controller, which help to reduce system costs and simplify design by minimizing the need for additional components.
  • Connectivity: With its versatile communication interfaces, including I2C and Queued Serial Peripheral Interface (QSPI), the MCF5307AI66B ensures easy connection to other devices and systems.
  • Power Efficiency: Designed with power-sensitive applications in mind, this processor maintains a balance between performance and power consumption, making it suitable for portable and battery-operated devices.

Applications:

The MCF5307AI66B is a versatile microprocessor that can be used in a variety of applications. Its robust feature set is particularly well-suited for:

  • Industrial automation and control systems
  • Networking equipment, such as routers and switches
  • Medical devices and healthcare equipment
  • Consumer electronics, including audio and video players
  • Automotive control units

Overall, the NXP MCF5307AI66B stands out as a reliable and cost-effective solution for developers and manufacturers seeking a powerful microprocessor that does not compromise on functionality or efficiency. Its integration of essential peripherals and support for a wide range of communication protocols makes it a flexible choice for a multitude of embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3654 $61.4616
8+ $12.6076 $100.8608
13+ $12.2136 $158.7768
17+ $11.8196 $200.9332
22+ $11.4256 $251.3632
30+ $10.2436 $307.3080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess