EN
  • EN
  • DE

MCF53010CQT240

Part No MCF53010CQT240
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208TQFP / Coldfire V3 MCF5301x Microcontroller IC 32-Bit Single-Core 240MHz ROMless 208-TQFP (28x28)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Obsolete
Core Processor Coldfire V3
Core Size 32-Bit Single-Core
Speed 240MHz
Connectivity EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSI, UART/USART, USB OTG
Peripherals DMA, PWM, WDT
Number of I/O 61
Program Memory Type ROMless
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 208-LQFP
Supplier Device Package 208-TQFP (28x28)
Base Product Number MCF53010
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Standard Package 360
Win Source Part Number 1322164-MCF53010CQT240
Ultra Librarian 3D Model Ultra Librarian MCF53010CQT240 CAD Model

Description

The NXP MCF53010CQT240 is a high-performance microcontroller designed to meet the demanding needs of embedded control applications. As part of the ColdFire® family, this microcontroller is built on a powerful 32-bit architecture that provides a perfect balance between processing power and energy efficiency, making it an ideal choice for industrial, automotive, and consumer applications where reliable and consistent performance is crucial.

Key Features

  • CPU Core: The MCF53010CQT240 is powered by the V3 ColdFire core with a maximum CPU frequency of 240 MHz, providing robust computational capabilities for complex tasks.
  • Memory: It comes equipped with an integrated memory management unit (MMU) and supports up to 256 KB of on-chip SRAM, facilitating efficient memory handling and multitasking.
  • Connectivity: This microcontroller offers a range of connectivity options including Ethernet, UART, SPI, I²C, and CAN modules, enabling easy integration into various communication networks.
  • Timers and Counters: Multiple timers, including a real-time timer, DMA-supported timers, and programmable interrupt timers, provide precise control over timing-sensitive operations.
  • Analog-to-Digital Converter (ADC): The inclusion of a high-resolution ADC allows for accurate conversion of analog signals to digital, catering to sensor-based applications.
  • Package: The MCF53010CQT240 is available in a 144-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate within a temperature range of -40°C to +85°C, ensuring stable performance across diverse environmental conditions.

Applications

This microcontroller is versatile and can be used in a wide array of applications. It is particularly well-suited for industrial control systems, factory automation, automotive control units, medical devices, and smart home appliances. Its robust feature set also makes it an excellent choice for developing sophisticated IoT devices that require reliable data processing and connectivity.

Support and Resources

NXP provides comprehensive support for the MCF53010CQT240 with a suite of development tools, including software libraries, real-time operating systems (RTOS) support, and reference designs. Developers can also access detailed datasheets, application notes, and technical support from NXP's expert engineering teams to streamline the product development process.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess