EN
  • EN
  • DE

SMBJ5930C/TR13

Part No SMBJ5930C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 12.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5930
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280858-SMBJ5930C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5930C/TR13 CAD Model

Description

Microchip Technology's SMBJ5930C/TR13 Zener Diode

Introducing the SMBJ5930C/TR13, a high-performance Zener diode from Microchip Technology, renowned for its precision voltage regulation and robust transient voltage protection. This device is ideally suited for a wide range of applications, including voltage stabilization and voltage regulation in power supply circuits, as well as in protection circuits where voltage spikes and surges need to be managed effectively.

Key Features

  • Voltage Regulation: The SMBJ5930C/TR13 offers precise voltage control, ensuring stable operation over a variety of conditions.
  • Power Dissipation: With its ability to dissipate up to 3 watts of power, this Zener diode can handle significant energy without compromising performance.
  • Package Type: Encased in a DO-214AA package, also known as an SMB package, it provides a compact footprint while maintaining good thermal and electrical characteristics.
  • High Surge Capability: Designed to withstand high transient surges, this Zener diode helps protect sensitive electronics from voltage spikes.
  • Temperature Stability: The SMBJ5930C/TR13 operates effectively across a wide temperature range, maintaining its performance characteristics even under varying environmental conditions.

Applications

The versatility of the SMBJ5930C/TR13 makes it an excellent choice for a myriad of applications. It is commonly used in:

  • Consumer electronics for voltage regulation and protection
  • Industrial systems where stable voltage is critical
  • Telecommunications equipment for surge suppression
  • Automotive electronics for reliable performance in harsh conditions

Microchip Technology's dedication to quality and reliability is evident in the SMBJ5930C/TR13 Zener diode. Whether you're designing a power supply, managing power in an automotive application, or safeguarding telecommunications equipment, this component offers the performance and protection needed for your critical applications. The SMBJ5930C/TR13 is available in tape and reel (TR13) format, facilitating efficient assembly for high-volume production environments.

For detailed specifications and application notes, or to request samples, visit Microchip Technology's official website or contact your local authorized distributor.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess