EN
  • EN
  • DE

MCF5282CVM66J

Part No MCF5282CVM66J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 512KB FLASH 256MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V2 series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17)
Manufacturer NXP
Series MCF528x
Package Tray
Part Status Obsolete
Core Processor Coldfire V2
Core Size 32-Bit
Speed 66MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 150
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-MAPBGA (17x17)
Family Name MCF52
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926497-MCF5282CVM66J
Ultra Librarian 3D Model Ultra Librarian MCF5282CVM66J CAD Model

Description

Overview of NXP MCF5282CVM66J

The NXP MCF5282CVM66J is a high-performance integrated microprocessor designed for embedded control applications. This robust component is part of the MCF528x family, which is well-known for its exceptional processing capabilities and versatility in various complex applications. The MCF5282CVM66J is built on the ColdFire V2 core, delivering a perfect balance between performance and power consumption.

Key Features

  • CPU Speed: The MCF5282CVM66J operates at a clock speed of 66 MHz, providing a solid foundation for applications requiring quick and efficient data processing.
  • Architecture: It features a 32-bit ColdFire V2 architecture that offers a high degree of code density and a rich instruction set, making it ideal for space-constrained embedded systems.
  • Integrated Memory: This microprocessor comes with integrated memory features, including 512 KB of embedded flash memory and 64 KB of SRAM, facilitating swift and reliable data storage and retrieval.
  • Connectivity: The device provides a range of connectivity options, such as Ethernet, CAN, UART, and SPI interfaces, allowing for flexible communication with other devices and peripherals.
  • Timers and Counters: It includes multiple timers and counters, which are essential for precise event measurement and system timing tasks within embedded applications.
  • Power Management: The MCF5282CVM66J features power management capabilities that enable efficient power usage, thereby extending the lifespan of battery-powered devices.

Applications

The NXP MCF5282CVM66J is suitable for a wide range of applications, particularly those requiring a compact footprint without compromising on performance. Its typical applications include:

  • Industrial Control Systems
  • Home Automation
  • Medical Devices
  • Automotive Control Units
  • Networking Equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MCF5282CVM66J is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and longevity in demanding environments. The component is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

With its powerful features and wide application range, the NXP MCF5282CVM66J is an excellent choice for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess