Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor Coldfire V2
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 63
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series MCF52211
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812578-MCF52211CAF80
Ultra Librarian 3D Model Ultra Librarian MCF52211CAF80 CAD Model

Description

The NXP MCF52211CAF80 is a highly integrated microcontroller designed to cater to a wide range of embedded applications. This powerful MCU is part of the MCF5221x series, which is known for its exceptional performance, connectivity features, and low power consumption. The MCF52211CAF80 is based on the 32-bit ColdFire V2 core and operates at a maximum frequency of 80 MHz, delivering the computational power necessary for complex tasks.

Key Features:

  • Core: 32-bit ColdFire V2
  • Maximum Frequency: 80 MHz
  • On-Chip Memory: 128 KB Flash, 32 KB SRAM
  • Timers: Multiple timers including PIT, PWM, and GPT
  • Communication Interfaces: Includes CAN, QSPI, I²C, and UART modules for versatile connectivity
  • Analog Features: Integrated 12-bit ADC with multiple channels
  • Package: 80-pin LQFP (Low Profile Quad Flat Package)
  • Temperature Range: -40°C to +85°C operational range, suitable for harsh environments
  • Supply Voltage: 3.3V operation with 5V tolerant I/Os

Applications:

The NXP MCF52211CAF80 is well-suited for a variety of applications, particularly where efficient data processing and connectivity are required. It is ideal for industrial control systems, home automation, medical devices, and automotive applications. Its robust set of peripherals and high-speed operation make it a reliable choice for designers looking to create sophisticated systems with a single MCU.

Development Support:

NXP provides extensive support for the MCF52211CAF80 with a comprehensive suite of development tools. This includes software libraries, real-time operating system (RTOS) support, and integrated development environment (IDE) compatibility. Developers can take advantage of the evaluation boards and reference designs to jumpstart their projects and minimize time-to-market.

By choosing the MCF52211CAF80, engineers and designers are selecting a microcontroller that offers a balanced blend of performance, power efficiency, and feature integration, making it a versatile choice for a wide array of embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4597 $65.8388
10+ $13.5056 $135.0560
15+ $13.0835 $196.2525
21+ $12.6614 $265.8894
27+ $12.2395 $330.4665
36+ $10.9733 $395.0388
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention