Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC 603e Microprocessor IC series 1 Core, 32-Bit 333MHz 352-TBGA (35x35)
Manufacturer NXP
Series MPC82xx
Package Tray
Part Status Obsolete
Core Processor PowerPC 603e
Speed 333MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 352-LBGA
Case / Package 352-TBGA (35x35)
Family Name MPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2832-MPC8245TZU333D, MPC8245TZU333D-ND, 935325263557
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927874-MPC8245TZU333D
Ultra Librarian 3D Model Ultra Librarian MPC8245TZU333D CAD Model

Description

The NXP MPC8245TZU333D is a high-performance, integrated microprocessor that is part of the PowerQUICCâ„¢ II family of processors. This processor is designed to deliver exceptional computing power and versatility for a wide range of embedded applications. It is built on Power Architecture technology, which is renowned for its robust performance and efficiency in handling complex tasks.

Key Features

  • Core: The MPC8245TZU333D features a PowerPC 603e core that operates at a frequency of 333 MHz, providing a balance of processing power and power efficiency.
  • Integrated Memory Controller: It includes an integrated memory controller supporting SDRAM, which helps in reducing system latency and improving overall performance.
  • PCI Interface: The processor comes with a 32-bit PCI interface operating at up to 66 MHz, facilitating fast and reliable communication with peripheral devices.
  • Cache Memory: It incorporates 16 KB of L1 cache and a 256 KB L2 cache with a backside bus, enhancing data retrieval speeds and processing efficiency.
  • System Integration: Designed for system integration, it provides various interfaces and support for I/O, networking, and communications applications.

Applications

The MPC8245TZU333D is ideal for multiple applications, including network routers, switches, storage systems, and industrial control systems. Its robust architecture ensures reliable operation in demanding environments.

Technical Specifications

Attribute Details CPU Frequency 333 MHz Core Architecture PowerPC 603e Cache 16 KB L1, 256 KB L2 Memory Controller SDRAM PCI Interface 32-bit, up to 66 MHz

Quality and Reliability

NXP is committed to providing products of the highest quality and reliability. The MPC8245TZU333D is designed to meet the rigorous standards required for industrial and networking applications, ensuring long-term performance and stability.

You May Also Be Interested in

Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention