Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 66MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 43
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN-EP (9x9)
Family Part Number MCF52210
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1220635-MCF52210CEP66
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52210CEP66 CAD Model

Description

The NXP MCF52210CEP66 is a highly integrated and robust microcontroller designed to cater to a wide range of embedded applications. This powerful MCU is part of the MCF5221x family, which is known for its exceptional performance and flexibility, making it an ideal choice for industrial control, automotive, medical, and IoT devices.

Key Features

  • CPU: The MCF52210CEP66 is equipped with a 32-bit ColdFire V2 core that operates at a maximum frequency of 66 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 64 KB of on-chip flash memory, which is ideal for storing firmware and applications, and 16 KB of SRAM for efficient data handling and operations.
  • Integrated Peripherals: This microcontroller includes a range of built-in peripherals such as a 10/100 Mbps Ethernet controller, a Universal Serial Bus (USB) 2.0 device controller, multiple serial communication interfaces (UART, I2C, SPI), and a 12-bit analog-to-digital converter (ADC) with 8 channels.
  • Timers and Counters: Onboard are also several timers, including a Real-Time Timer, Pulse Width Modulators (PWM), and a Programmable Interrupt Timer, which are essential for time-sensitive tasks and applications.
  • Power Management: The device features sophisticated power management capabilities that allow for reduced power consumption in various modes, making it suitable for battery-powered applications.
  • Packaging: The MCF52210CEP66 comes in a 64-pin LQFP (Low Profile Quad Flat Package), which ensures a compact footprint while providing ample I/O options for interfacing with external devices.

Applications

Given its robust feature set, the MCF52210CEP66 is versatile enough to be used in a multitude of applications. It is particularly well-suited for embedded control systems, industrial automation, building control, medical devices, automotive systems, and smart IoT devices that require reliable communication interfaces, adequate processing power, and low power consumption.

With its combination of performance, integrated features, and power efficiency, the NXP MCF52210CEP66 is a compelling choice for designers and engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention