Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF520x
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Coldfire V2
Core Size 32-Bit
Speed 40MHz
Connectivity EBI/EMI, I2C, UART/USART
Peripherals DMA, WDT
Number of I/O 8
Program Memory Type ROMless
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 160-BQFP
Manufacturer Package 160-QFP (28x28)
Win Source Part Number 788194-MCF5206ECFT40
Popularity Medium
Supply and Demand Status Limited
Family Name MCF5206E
Introduction Date August 30, 2001
ECCN 3A991
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCF5206ECFT40 CAD Model

Description

The NXP MCF5206ECFT40 is a highly integrated microprocessor that is part of the MCF520x family of processors. Designed to offer a balance between performance and cost, this microprocessor is ideal for embedded control applications. It features a ColdFire V2 core, which provides a 32-bit architecture, making it suitable for systems that require efficient data processing and high-speed computing capabilities.

Key Features

  • CPU Core: The MCF5206ECFT40 is built around the ColdFire V2 core, which operates at a frequency of 40 MHz. This core is known for its low power consumption and high-performance processing.
  • Memory Management: It includes a Memory Management Unit (MMU) that supports full virtual memory and memory protection, enhancing the reliability and security of applications.
  • Integrated Peripherals: The processor comes with a variety of on-chip peripherals including UARTs, timers, and a DMA controller, reducing the need for external components and simplifying design.
  • Connectivity: With its integrated Ethernet controller, the MCF5206ECFT40 provides robust network connectivity, essential for IoT applications and connected devices.
  • Debugging Features: On-chip debugging features facilitate easier software development and system troubleshooting.

Applications

The versatility of the MCF5206ECFT40 makes it suitable for a wide range of applications. It is commonly used in:

  • Industrial Control Systems
  • Home Automation
  • Medical Devices
  • Point-of-Sale Terminals
  • Networking Equipment

Technical Specifications

Attribute Value CPU Speed 40 MHz Core Architecture ColdFire V2 On-Chip Memory Integrated SRAM I/O Options UARTs, Timers, DMA Supply Voltage 3.3V

With its robust feature set and flexible capabilities, the NXP MCF5206ECFT40 is a compelling choice for designers and engineers looking to create sophisticated embedded systems with a focus on reliability and efficiency.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention