The NXP MCF51JM64VLH is a robust and versatile 32-bit microcontroller that is part of the Flexis JM family, designed to meet the needs of a wide range of embedded applications. This microcontroller combines the processing power of the ColdFire V1 core with the peripheral set and pin-compatibility of the S08 family, making it an ideal choice for designers looking for an upgrade path from 8-bit to 32-bit without compromising on cost or ease of use.
Key Features:
- CPU: 32-bit ColdFire V1 Core with up to 50.33 MHz CPU frequency, providing a balance between power consumption and performance.
- Memory: 64 KB of on-chip flash memory and 8 KB RAM, offering ample space for complex applications and data storage.
- Communication Interfaces: Includes USB 2.0 full-speed device controller, I2C, SPI, and two SCI (UART) modules, ensuring versatile connectivity options.
- Timers: Features multiple timers including an 8-channel FlexTimer module, 2-channel RTC, and a Programmable Delay Block for accurate timing operations.
- Analog Modules: Equipped with an analog-to-digital converter (ADC) with up to 12 channels and a 12-bit resolution for precise analog signal processing.
- Power Management: Offers multiple low-power modes including stop and wait modes for energy-efficient operation.
- Package: Available in a 64-LQFP package, providing a compact form factor for space-constrained applications.
- Operating Voltage: Supports a range of 2.7V to 5.5V, accommodating various power supply configurations.
- Temperature Range: Operates within the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
Applications:
The MCF51JM64VLH is designed for a multitude of applications including industrial control, medical devices, consumer electronics, and automotive systems. Its integration of a rich set of peripherals and the ability to run complex code efficiently makes it a go-to solution for designers aiming to create sophisticated systems with a single chip.
Development Support:
NXP provides comprehensive development support for the MCF51JM64VLH with software libraries, development tools, and reference designs to accelerate the product development cycle. This enables developers to focus on innovation and product differentiation while leveraging the advanced capabilities of this microcontroller.