EN
  • EN
  • DE

MCF51JM128VQH

Part No MCF51JM128VQH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFP / Coldfire V1 series Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF51JM
Package Tray
Core Processor Coldfire V1
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity CANbus, I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number MCF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935321306557
Standard Package 420
Win Source Part Number 1019914-MCF51JM128VQH
Ultra Librarian 3D Model Ultra Librarian MCF51JM128VQH CAD Model

Description

Introducing the NXP MCF51JM128VQH Microcontroller

The NXP MCF51JM128VQH is a highly integrated microcontroller designed to cater to a wide range of applications that require low power consumption, high performance, and versatile connectivity options. This microcontroller is part of the MCF51JM series that is built on the V1 ColdFire core, combining the processing power of a 32-bit architecture with the cost-effectiveness of a 16-bit microcontroller.

Key Features of MCF51JM128VQH

  • Core: At the heart of the MCF51JM128VQH is a V1 ColdFire core that operates at up to 50 MHz, delivering the processing power necessary for complex computations and control tasks.
  • Memory: This microcontroller comes with 128 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: With a range of communication interfaces, including USB 2.0 full-speed device controller, SPI, I2C, and multiple SCI (UART) interfaces, the MCF51JM128VQH offers flexible options for connecting to other devices and peripherals.
  • Timers and Analog Features: It is equipped with an array of analog and timing features such as an 8-channel 12-bit ADC, 2-channel 12-bit DAC, and multiple timers including a Real-Time Counter (RTC) for time-sensitive tasks.
  • Package and I/O: The MCF51JM128VQH is available in a 64-QFP package, providing a compact footprint for space-constrained applications. It also boasts up to 51 GPIOs, giving designers the freedom to interface with a multitude of external devices.
  • Power Efficiency: Designed for power-sensitive applications, this microcontroller supports various power-saving modes, including stop and wait modes, to minimize energy consumption.

Applications

The versatility of the MCF51JM128VQH makes it suitable for a diverse set of applications such as industrial control systems, medical devices, consumer electronics, and automotive systems. Its robust set of features ensures that developers can implement sophisticated systems that require reliable communication, precise timing, and efficient data handling.

Conclusion

In summary, the NXP MCF51JM128VQH stands out as a powerful yet cost-effective microcontroller solution, offering a balanced mix of performance, memory, and connectivity. Whether you're designing an advanced industrial automation system or a battery-operated consumer gadget, the MCF51JM128VQH provides a solid foundation for your embedded application.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7920 $59.3760
7+ $16.2396 $113.6772
10+ $15.7321 $157.3210
14+ $15.2246 $213.1444
17+ $14.7171 $250.1907
23+ $13.1947 $303.4781
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess