EN
  • EN
  • DE

MCC5E0RX266WB0B

Part No MCC5E0RX266WB0B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Network Proc 1.25V/2.5V/3.3V 300MHz 840-Pin FCCBGA Tray | IC MPU 266MHZ 840FCCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete
Speed 266MHz
Graphics Acceleration No
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 840-BCBGA Exposed Pad, FCCBGA
Supplier Device Package 840-FCCBGA (31x31)
Family Part Number MCC5E0RX266
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 725099-MCC5E0RX266WB0B
Family Name MCC5E0RX266
Introduction Date August 14, 2003
ECCN 3A991
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCC5E0RX266WB0B CAD Model

Description

The NXP MCC5E0RX266WB0B is a state-of-the-art microcontroller that is part of NXP's extensive portfolio of automotive-grade products. It is designed to meet the rigorous demands of modern vehicle electronics, providing a robust and reliable solution for a wide range of automotive applications.

Key Features:

  • Advanced Architecture: At the heart of the MCC5E0RX266WB0B is an advanced microcontroller architecture that delivers exceptional performance and efficiency. It is optimized for automotive applications that require high-speed data processing and real-time control.
  • Memory Capacity: This microcontroller comes with ample memory resources, including Flash and RAM, to support complex applications and multitasking environments.
  • Connectivity: The MCC5E0RX266WB0B offers a range of connectivity options, including CAN, LIN, and Ethernet interfaces, which are essential for in-vehicle communication networks.
  • Robust Security: Security is a critical concern in automotive systems, and the MCC5E0RX266WB0B incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Temperature Range: Engineered to withstand harsh automotive environments, the MCC5E0RX266WB0B operates reliably across a wide temperature range, ensuring consistent performance under extreme conditions.

Applications:

The versatility of the MCC5E0RX266WB0B makes it suitable for a variety of automotive applications, including:

  • Engine Management Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Infotainment Systems
  • Telematics

With its combination of performance, memory, connectivity, security, and durability, the NXP MCC5E0RX266WB0B microcontroller is an excellent choice for automotive manufacturers and suppliers looking to develop sophisticated and reliable automotive systems. Its capabilities enable the development of the next generation of vehicles that are safer, more efficient, and more connected than ever before.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
Lowest to $53.7967
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess