EN
  • EN
  • DE

MC9S12H256VFVE

Part No MC9S12H256VFVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Original Release Date: 29 SEP 2000 Revised: 28 JUL 2008 | IC MCU 16BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12
Data Bus Width 16-Bit
Speed 16MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LCD, POR, PWM, WDT
The number of I/O 99
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 12K x 8
Supply Voltage 2.35V ~ 5.25V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number 9S12H256
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220565-MC9S12H256VFVE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12H256VFVE CAD Model

Description

The NXP MC9S12H256VFVE is a highly integrated, 16-bit microcontroller product from the HCS12 family that combines high CPU performance with high peripheral functionality and enhanced I/O capabilities. Designed for automotive and industrial control systems, this microcontroller offers a robust set of features that make it suitable for a wide range of applications.

Key Features

  • Core: The MC9S12H256VFVE is built around the HCS12 CPU, which operates at a frequency of up to 25 MHz. It offers a balanced mix of control capabilities and efficient operation.
  • Memory: This microcontroller comes with 256 KB of on-chip flash memory, which is ideal for storing large applications. It also includes 12 KB of RAM for data processing and 4 KB of EEPROM for data storage that requires frequent updates.
  • Advanced I/O: The device provides a rich set of input/output options including multiple digital and analog interfaces, which makes it highly versatile for interfacing with sensors, actuators, and other peripherals.
  • Timers and Counters: It includes a variety of timing systems like an 8-channel timer module, 2-channel CAN module, and a Real-Time Interrupt circuit, providing precise timing operations for complex applications.
  • Integrated Peripherals: The microcontroller features several integrated peripherals such as an analog-to-digital converter (ADC), Serial Communications Interfaces (SCI), and a Serial Peripheral Interface (SPI).
  • Package: The MC9S12H256VFVE is available in a 144-pin LQFP (Low-Profile Quad Flat Package), which allows for a compact PCB design.

Applications

This microcontroller is well-suited for applications that require complex real-time control, such as automotive control systems, industrial automation, robotics, and embedded systems that demand a high level of integration, performance, and reliability.

Support and Resources

NXP provides extensive support for the MC9S12H256VFVE microcontroller, including technical documentation, development tools, and software libraries. Designers can access a wealth of resources to facilitate rapid development and deployment of systems using this advanced microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess