EN
  • EN
  • DE

MC9S12DP512VPVE

Part No MC9S12DP512VPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12
Data Bus Width 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
The number of I/O 91
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 12K x 8
Supply Voltage 2.35V ~ 5.25V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number MC9S12DP512
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 711150-MC9S12DP512VPVE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12DP512VPVE CAD Model

Description

Product Overview: MC9S12DP512VPVE Microcontroller

The MC9S12DP512VPVE is a sophisticated 16-bit microcontroller from NXP Semiconductors, designed to cater to the demanding needs of automotive and industrial applications. This microcontroller is part of the HCS12D family, renowned for its high degree of module integration and design flexibility to provide robust solutions for complex control tasks.

Key Features:

  • Core: The device features a 16-bit HCS12 central processing unit (CPU), which is capable of executing up to 25 MHz, providing the power and speed required for intensive processing tasks.
  • Memory: It comes equipped with a generous 512 KB of flash memory, which is ideal for storing large applications, and 14 KB of RAM, facilitating efficient data manipulation and multitasking.
  • Advanced Interrupt Capabilities: The microcontroller boasts a comprehensive interrupt system with 20 external interrupt sources, ensuring responsive performance for real-time applications.
  • Rich Peripheral Set: The device includes a variety of onboard peripherals, such as two Serial Communications Interfaces (SCI), three Serial Peripheral Interfaces (SPI), an 8-channel IC/OC Enhanced Capture Timer, and an 8-channel, 10-bit Analog-to-Digital Converter (ADC).
  • Digital I/O: It offers 59 general-purpose I/O pins, which provides ample interfacing capabilities with external circuits and sensors.
  • Package: The MC9S12DP512VPVE is available in a 112-pin LQFP package, which is designed to save space on printed circuit boards.

Applications:

The versatility of the MC9S12DP512VPVE makes it an ideal choice for a wide range of applications, particularly in the automotive sector, where it can be used for engine control units, body control modules, and other in-vehicle networks. It is also well-suited for industrial control systems, medical devices, and any other application that requires a high-performance, reliable microcontroller with a rich set of features.

Conclusion:

With its robust architecture, extensive memory, and comprehensive set of peripherals, the MC9S12DP512VPVE from NXP is engineered to meet the rigorous demands of advanced embedded systems. Its integration and flexibility make it a go-to solution for developers looking to create sophisticated and efficient applications in the automotive and industrial domains.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.1313 $61.1313
3+ $50.1590 $150.4770
4+ $48.5915 $194.3660
5+ $47.0241 $235.1205
7+ $45.4566 $318.1962
9+ $40.7542 $366.7878
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess