EN
  • EN
  • DE

MC9S12DB128MPVE

Part No MC9S12DB128MPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 128KB Flash 2.5V/5V Automotive 112-Pin LQFP Tray / IC MCU 16BIT 128KB FLASH 112LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage 2.35 V ~ 5.25 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 112-LQFP
Manufacturer Package 112-LQFP (20x20)
Win Source Part Number 788162-MC9S12DB128MPVE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12DB128
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC9S12DB128MPVE CAD Model

Description

The NXP MC9S12DB128MPVE is a sophisticated and versatile microcontroller that is part of NXP's HCS12 family of 16-bit microcontrollers. This powerful MCU is designed to cater to the demanding requirements of automotive and industrial applications, offering a blend of performance, reliability, and a rich set of features.

Key Features:

  • Core: The device is built around the HCS12 core, which operates at a frequency of up to 80 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It comes equipped with 128 KB of Flash memory and 8 KB of RAM. The Flash memory is partitioned for greater flexibility, allowing for secure storage of critical software components.
  • Advanced Timer: The microcontroller includes a comprehensive set of timers, including a 4-channel 16-bit timer, an 8-channel 8-bit timer, and a Real-Time Interrupt module, which are essential for precise event measurement and real-time control.
  • Connectivity: With two Serial Communications Interface (SCI) modules, one Serial Peripheral Interface (SPI) module, and one Inter-Integrated Circuit (I²C) bus, the MC9S12DB128MPVE offers multiple options for serial communication.
  • Analog-to-Digital Converter: An integrated 8-channel 10-bit ADC allows for accurate conversion of analog signals to digital, supporting sensor interfacing and data acquisition tasks.
  • Input/Output: The microcontroller provides 59 general-purpose Input/Output (I/O) pins, which can be multiplexed with other functions to maximize design flexibility.
  • On-Chip Debugging: On-chip debugging features, including a Background Debug Mode (BDM), facilitate efficient development and troubleshooting of embedded applications.

Applications:

The MC9S12DB128MPVE is ideal for a wide range of applications, particularly in the automotive sector, including engine control units, body control modules, and advanced driver-assistance systems. Its robust feature set also makes it suitable for industrial control systems, robotics, and complex sensor integration.

Package and Quality:

This microcontroller is offered in a 112-pin LQFP (Low-Profile Quad Flat Package), which is designed for space-constrained applications. NXP's commitment to quality ensures that the MC9S12DB128MPVE meets the stringent requirements of the automotive industry, including extended temperature ranges and high reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess