EN
  • EN
  • DE
  • IT

MC9S08SH32VTL

Part No MC9S08SH32VTL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 23
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number MC9S08SH32
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 754770-MC9S08SH32VTL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08SH32VTL CAD Model

Description

The NXP MC9S08SH32VTL is a highly efficient 8-bit microcontroller that belongs to the HCS08 family of microcontrollers. This device is designed to deliver robust performance for a wide range of applications, making it an ideal choice for engineers and developers looking for a reliable microcontroller with a rich feature set.

Key Features:

  • CPU: The MC9S08SH32VTL is powered by an HCS08 core that can operate at a maximum frequency of up to 40 MHz, providing the computational power needed for complex tasks and real-time processing.
  • Memory: It is equipped with 32KB of on-chip flash memory for program storage and 2KB of RAM for data processing, ensuring ample space for applications and efficient handling of tasks.
  • I/O Options: With multiple general-purpose input/output (GPIO) pins, this microcontroller offers flexibility in interfacing with external peripherals and devices, allowing for a wide variety of application uses.
  • Timers: The device includes a range of timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module that supports precise timing operations and PWM functionality.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels provides the capability to convert analog signals to digital, enabling the microcontroller to interact with a variety of sensors and analog inputs.
  • Low Power Consumption: Designed with power efficiency in mind, the MC9S08SH32VTL features several power-saving modes, including stop and wait modes, which are essential for battery-powered and energy-sensitive applications.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, such as I²C, SPI, and SCI, allowing for easy integration into communication networks and data exchange with other devices.

The MC9S08SH32VTL also boasts a robust on-chip debug system that facilitates easy development and debugging of applications. Its package is a 48-pin LQFP (Low-Profile Quad Flat Package), which provides a compact footprint while still offering sufficient I/O pins for most applications.

Overall, the NXP MC9S08SH32VTL microcontroller is a versatile and powerful component that is well-suited for industrial control, consumer electronics, automotive systems, and many other embedded systems that require a high-performance, low-power, and cost-effective solution.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess