EN
  • EN
  • DE

ACMD-7403-TR1

Part No ACMD-7403-TR1
Manufacturer Broadcom Limited
Catalog RF Diplexers
Description DUPLEXER FBAR MINI PCS 3X3MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Obsolete(EOL)
Frequency Bands (Low / High) 1.85GHz to 1.9GHz / 1.93GHz to 1.99GHz
Low Band Attenuation (min / max dB) 52.00dB / -
High Band Attenuation (min / max dB) 40dB / -
Return Loss (Low Band / High Band) 17dB / 16dB
Mounting SMD (SMT)
Dimension 3-CSP
Win Source Part Number 076786-ACMD-7403-TR1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian ACMD-7403-TR1 CAD Model

Description

The ACMD-7403-TR1 is an advanced RF bandpass filter designed to deliver exceptional performance in wireless communication systems. Its compact size and high-efficiency design make it ideal for a range of applications.

Features and Benefits

  • High Selectivity: Provides excellent signal integrity by filtering out unwanted frequencies.
  • Compact Design: Fits easily into space-constrained environments.
  • Low Insertion Loss: Minimizes signal attenuation for improved system performance.

Applications

  • Wireless Communication Devices
  • Mobile Handsets
  • Base Station Equipment
  • Satellite Communications

The ACMD-7403-TR1's robustness makes it a great choice for projects needing reliable filter performance in dynamic environments.

You May Also Be Interested in

TDK Corporation
MULTILAYER DIPLEXER FOR 698-960M
Lowest to $0.1671
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $8.9247
AVX Corp/Kyocera Corp
DUPLEXER SAW 897MHZ SMD
Lowest to $2.2857
Taiyo Yuden
FILTER DIPLEXER 892/1940MHZ SMD
Lowest to $0.7853
Taiyo Yuden
FILTER DIPLEXER
Lowest to $0.7853
TDK Corporation
Lowest to $0.2125
TDK Corporation
Lowest to $0.1640
TDK Corporation
DIPLEXER WLAN 2.4GHZ, 5GHZ 1608
Lowest to $0.0696

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1845 $58.5830
34+ $3.4335 $116.7390
53+ $3.3262 $176.2886
72+ $3.2189 $231.7608
93+ $3.1116 $289.3788
125+ $2.7897 $348.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess